ASTM International - ASTM B757-00(2006)

Standard Specification for Nickel-Chromium-Molybdenum-Tungsten-Alloys (UNS N06110) Welded Pipe

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 June 2006
Status: inactive
Page Count: 5
ICS Code (Nickel and chromium products): 77.150.40
scope:

1.1 This specification covers welded UNS N06110 pipe in the annealed condition (temper) for general corrosion applications.

1.2 This specification covers pipe sizes in schedules shown in .

1.3 The values stated in inch-pound units are to be regarded as the standard. The SI units in parentheses are provided for information only.

The following precautionary caveat pertains only to the test method portion, Section , of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Material Safety Data Sheet (MSDS) for this product/material as provided by the manufacturer, to establish appropriate safety and health practices, and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers annealed UNS N06110 alloy welded pipes for general corrosion applications. Each pipe should be made from the flat-rolled alloy by an automatic welding process without any... View More

Document History

June 1, 2016
Standard Specification for Nickel-Chromium-Molybdenum-Tungsten-Alloys (UNS N06110) Welded Pipe (Withdrawn 2021)
1.1 This specification covers welded UNS N061102 pipe in the annealed condition (temper) for general corrosion applications. 1.2 This specification covers pipe sizes in schedules shown in Table 1....
October 1, 2011
Standard Specification for Nickel-Chromium-Molybdenum-Tungsten-Alloys
(UNS N06110) Welded Pipe
1.1 This specification covers welded UNS N06110 pipe in the annealed condition (temper) for general corrosion applications. 1.2 This specification covers pipe sizes in schedules shown in Table 1....
ASTM B757-00(2006)
June 1, 2006
Standard Specification for Nickel-Chromium-Molybdenum-Tungsten-Alloys (UNS N06110) Welded Pipe
1.1 This specification covers welded UNS N06110 pipe in the annealed condition (temper) for general corrosion applications. 1.2 This specification covers pipe sizes in schedules shown in . 1.3 The...
October 10, 2000
Standard Specification for Nickel-Chromium-Molybdenum-Tungsten-Alloys (UNS N06110) Welded Pipe
1.1 This specification covers welded UNS N06110 pipe in the annealed condition (temper) for general corrosion applications. 1.2 This specification covers pipe sizes in schedules shown in Table 1....
Advertisement