ASTM International - ASTM D6373-99
Standard Specification for Performance Graded Asphalt Binder
| Organization: | ASTM International |
| Publication Date: | 10 February 1999 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Road construction materials): | 93.080.20 |
scope:
1.1 This specification covers asphalt binders graded by performance. Grading designations are related to the average seven-day maximum pavement design temperature, and minimum pavement design temperature.
Note 1-For asphalt cements graded by penetration at 25°C, see Specification D 946. For asphalt cements graded by viscosity at 60°C see Specification D 3381.
Note 2-Proposed Practice P 249 provides non-mandatory information for determining the performance grade of an asphalt binder.
Document History