ASTM International - ASTM D6373-13

Standard Specification for Performance Graded Asphalt Binder

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 June 2013
Status: inactive
Page Count: 5
ICS Code (Road construction materials): 93.080.20
scope:

1.1 This specification2 covers asphalt binders graded by performance. Grading designations are related to the average seven-day maximum pavement design temperature, and minimum pavement design temperature. This specification contains Table 1 and Table 2. Table 2 incorporates Practice D6816 for determining the critical low cracking temperature using a combination of Test Method D6648 and Test Method D6723 test procedures. If no table is specified, the default is Table 1.

Note 1-For asphalt cements graded by penetration at 25°C, see Specification D946. For asphalt cements graded by viscosity at 60°C see Specification D3381.Note 2-AASHTO R 29 provides non-mandatory information for determining the performance grade of an asphalt binder.

1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

abstract:

This specification covers asphalt binders graded by performance. Grading designations are related to the average seven-day maximum pavement design temperature, and minimum pavement design... View More

Document History

July 1, 2023
Standard Specification for Performance-Graded Asphalt Binder
1.1 This specification2 covers asphalt binders graded by performance. Grading designations are related to the LTPPBind Online calculated maximum pavement design temperature and the minimum pavement...
June 15, 2021
Standard Specification for Performance-Graded Asphalt Binder
1.1 This specification2 covers asphalt binders graded by performance. Grading designations are related to the LTPPBind calculated maximum pavement design temperature and the minimum pavement design...
February 1, 2021
Standard Specification for Performance-Graded Asphalt Binder
1.1 This specification2 covers asphalt binders graded by performance. Grading designations are related to the LTPPBind calculated maximum pavement design temperature and the minimum pavement design...
September 1, 2016
Standard Specification for Performance Graded Asphalt Binder
1.1 This specification2 covers asphalt binders graded by performance. Grading designations are related to the average seven-day maximum pavement design temperature, and minimum pavement design...
January 1, 2015
Standard Specification for Performance Graded Asphalt Binder
1.1 This specification2 covers asphalt binders graded by performance. Grading designations are related to the average seven-day maximum pavement design temperature, and minimum pavement design...
ASTM D6373-13
June 1, 2013
Standard Specification for Performance Graded Asphalt Binder
1.1 This specification2 covers asphalt binders graded by performance. Grading designations are related to the average seven-day maximum pavement design temperature, and minimum pavement design...
August 1, 2007
Standard Specification for Performance Graded Asphalt Binder
1.1 This specification covers asphalt binders graded by performance. Grading designations are related to the average seven-day maximum pavement design temperature, and minimum pavement design...
August 1, 2007
Standard Specification for Performance Graded Asphalt Binder
1.1 This specification covers asphalt binders graded by performance. Grading designations are related to the average seven-day maximum pavement design temperature, and minimum pavement design...
February 10, 1999
Standard Specification for Performance Graded Asphalt Binder
1.1 This specification covers asphalt binders graded by performance. Grading designations are related to the average seven-day maximum pavement design temperature, and minimum pavement design...
Advertisement