FORD - WSS-M21P45-A2
CORROSION PROTECTIVE COATING, BLACK ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
| Organization: | FORD |
| Publication Date: | 20 September 2004 |
| Status: | inactive |
| Page Count: | 4 |
scope:
The materials defined by these specifications are corrosion protective coatings over steel. These coating systems provide corrosion protection and color and are intended for Spring Band Hoseclamps. These coatings are free of chromium, nickel, lead and cadmium.
Document History
August 27, 2015
CORROSION PROTECTIVE COATING, 4 WEEK RESISTANCE, BLACK ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are corrosion protective coatings over steel. These coating systems provide corrosion protection and color options and are intended for spring band hose...
August 19, 2009
CORROSION PROTECTIVE COATING, BLACK ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are corrosion protective coatings over steel. These coating systems provide corrosion protection and color and are intended for Spring Band Hoseclamps....
September 13, 2006
CORROSION PROTECTIVE COATING, BLACK ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are corrosion protective coatings over steel. These coating systems provide corrosion protection and color and are intended for Spring Band Hoseclamps....
WSS-M21P45-A2
September 20, 2004
CORROSION PROTECTIVE COATING, BLACK ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are corrosion protective coatings over steel. These coating systems provide corrosion protection and color and are intended for Spring Band Hoseclamps....