ASTM International - ASTM B783-99e1

Standard Specification for Materials for Ferrous Powder Metallurgy (P/M) Structural Parts

inactive
Buy Now
Organization: ASTM International
Publication Date: 14 March 2000
Status: inactive
Page Count: 17
ICS Code (Powder metallurgy): 77.160
scope:

1.1 This specification covers a variety of ferrous P/M structural materials and includes a classification system or material designation code. With the classification system, this specification includes chemical composition, minimum tensile yield strength for parts in the as-sintered condition, and minimum ultimate tensile strength for materials in the heat-treated condition.

1.2 Property values stated in inch-pound units are the standard. Conversion factors to SI units may be approximate.

Note 1-Paragraphs 5.1 and 7.1 will govern material classification by the designation code. The classification system is explained in Appendix X1.

Document History

October 1, 2024
Standard Specification for Materials for Ferrous Powder Metallurgy (PM) Structural Parts
1.1 This specification covers a variety of ferrous PM structural materials and includes a classification system or material designation code. The classification system used in this specification...
October 1, 2019
Standard Specification for Materials for Ferrous Powder Metallurgy (PM) Structural Parts
1.1 This specification covers a variety of ferrous PM structural materials and includes a classification system or material designation code. The classification system used in this specification...
November 1, 2013
Standard Specification for Materials for Ferrous Powder Metallurgy (PM) Structural Parts
1.1 This specification covers a variety of ferrous PM structural materials and includes a classification system or material designation code. The classification system used in this specification...
January 1, 2010
Standard Specification for Materials for Ferrous Powder Metallurgy (P/M) Structural Parts
1.1 This specification covers a variety of ferrous PM structural materials and includes a classification system or material designation code. The classification system used in this specification...
May 1, 2004
Standard Specification for Materials for Ferrous Powder Metallurgy (P/M) Structural Parts
This specification covers a variety of ferrous powder metallurgy structural materials and includes a classification system or material designation code. The classification system includes chemical...
ASTM B783-99e1
March 14, 2000
Standard Specification for Materials for Ferrous Powder Metallurgy (P/M) Structural Parts
1.1 This specification covers a variety of ferrous P/M structural materials and includes a classification system or material designation code. With the classification system, this specification...
Advertisement