ASTM International - ASTM B783-13

Standard Specification for Materials for Ferrous Powder Metallurgy (PM) Structural Parts

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 November 2013
Status: inactive
Page Count: 38
ICS Code (Powder metallurgy): 77.160
scope:

1.1 This specification covers a variety of ferrous PM structural materials and includes a classification system or material designation code. The classification system used in this specification includes chemical composition, minimum tensile; 0.2 % offset yield strength for as-sintered materials and minimum ultimate tensile strength for heat-treated materials (sinter hardened or quenched and tempered). It also contains minimum density and maximum coercive field strength requirements for iron-phosphorus materials.

1.2 Material classification is governed by the designation code which is explained in Appendix X1. The data provided display typical mechanical properties achieved under commercial manufacturing procedures. Physical and mechanical property performance characteristics can change as a result of subsequent processing steps beyond the steps designated in this standard.

1.3 With the exception of density values for which the g/cm3 unit is the industry standard, property values stated in inch-pound units are the standard. Values in SI units result from conversion. They may be approximate and are only for information.

abstract:

This specification covers a variety of ferrous powder metallurgy structural materials and includes a classification system or material designation code. The classification system includes chemical... View More

Document History

October 1, 2019
Standard Specification for Materials for Ferrous Powder Metallurgy (PM) Structural Parts
1.1 This specification covers a variety of ferrous PM structural materials and includes a classification system or material designation code. The classification system used in this specification...
ASTM B783-13
November 1, 2013
Standard Specification for Materials for Ferrous Powder Metallurgy (PM) Structural Parts
1.1 This specification covers a variety of ferrous PM structural materials and includes a classification system or material designation code. The classification system used in this specification...
January 1, 2010
Standard Specification for Materials for Ferrous Powder Metallurgy (P/M) Structural Parts
1.1 This specification covers a variety of ferrous PM structural materials and includes a classification system or material designation code. The classification system used in this specification...
May 1, 2004
Standard Specification for Materials for Ferrous Powder Metallurgy (P/M) Structural Parts
This specification covers a variety of ferrous powder metallurgy structural materials and includes a classification system or material designation code. The classification system includes chemical...
March 14, 2000
Standard Specification for Materials for Ferrous Powder Metallurgy (P/M) Structural Parts
1.1 This specification covers a variety of ferrous P/M structural materials and includes a classification system or material designation code. With the classification system, this specification...
Advertisement