ASTM International - ASTM D6155-01

Standard Specification for Nontraditional Coarse Aggregates for Bituminous Paving Mixtures

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 December 2001
Status: inactive
Page Count: 3
ICS Code (Road construction materials): 93.080.20
scope:

1.1 This specification covers the use of coarse aggregates not traditionally used in bituminous paving mixtures. These nontraditional aggregates can be described as any aggregate other than those described in Specifications D 692, D 693, D 1139, and D 5106, (crushed stone, crushed hydraulic-cement concrete, crushed blast-furnace slag, steel furnace slag, and crushed gravel) suitable for use in bituminous paving mixtures, as described in Specifications d 3515 or D 4215.

1.2 The values stated in SI units are to be regarded as the standard. The inch-pound units given in parentheses are for information only.

Document History

December 1, 2025
Standard Specification for Nontraditional Coarse Aggregates for Asphalt Paving Mixtures
1.1 This specification covers the use of coarse aggregates not traditionally used in asphalt paving mixtures. These nontraditional aggregates can be described as any aggregate other than those...
November 1, 2019
Standard Specification for Nontraditional Coarse Aggregates for Asphalt Paving Mixtures
1.1 This specification covers the use of coarse aggregates not traditionally used in asphalt paving mixtures. These nontraditional aggregates can be described as any aggregate other than those...
June 1, 2015
Standard Specification for Nontraditional Coarse Aggregates for Bituminous Paving Mixtures
1.1 This specification covers the use of coarse aggregates not traditionally used in bituminous paving mixtures. These nontraditional aggregates can be described as any aggregate other than those...
June 1, 2013
Standard Specification for Nontraditional Coarse Aggregates for Bituminous Paving Mixtures
1.1 This specification covers the use of coarse aggregates not traditionally used in bituminous paving mixtures. These nontraditional aggregates can be described as any aggregate other than those...
July 1, 2006
Standard Specification for Nontraditional Coarse Aggregates for Bituminous Paving Mixtures
1.1 This specification covers the use of coarse aggregates not traditionally used in bituminous paving mixtures. These nontraditional aggregates can be described as any aggregate other than those...
ASTM D6155-01
December 10, 2001
Standard Specification for Nontraditional Coarse Aggregates for Bituminous Paving Mixtures
1.1 This specification covers the use of coarse aggregates not traditionally used in bituminous paving mixtures. These nontraditional aggregates can be described as any aggregate other than those...
December 10, 2001
Standard Specification for Nontraditional Coarse Aggregates for Bituminous Paving Mixtures
1.1 This specification covers the use of coarse aggregates not traditionally used in bituminous paving mixtures. These nontraditional aggregates can be described as any aggregate other than those...
Advertisement