ASTM International - ASTM D6155-15

Standard Specification for Nontraditional Coarse Aggregates for Bituminous Paving Mixtures

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 June 2015
Status: inactive
Page Count: 3
ICS Code (Road construction materials): 93.080.20
scope:

1.1 This specification covers the use of coarse aggregates not traditionally used in bituminous paving mixtures. These nontraditional aggregates can be described as any aggregate other than those described in Specifications D692, D693, D1139, and D5106, (crushed stone, crushed hydraulic-cement concrete, crushed blast-furnace slag, steel furnace slag, and crushed gravel) suitable for use in bituminous paving mixtures, as described in Specifications D3515 or D4215.

1.2 The text of this specification references notes and footnotes that provides explanatory material. These notes and footnotes (excluding those in tables and figures) shall not be considered as requirements of the specification.

1.3 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

Note 1: Sieve size is identified by its standard designation in Specification E11. The alternative designation given in parentheses is for information only and does not represent a different standard sieve size.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification deals with the use of coarse aggregates not traditionally used in bituminous paving mixtures. The coarse aggregates shall consist of hard, strong, durable pieces, free of... View More

Document History

December 1, 2025
Standard Specification for Nontraditional Coarse Aggregates for Asphalt Paving Mixtures
1.1 This specification covers the use of coarse aggregates not traditionally used in asphalt paving mixtures. These nontraditional aggregates can be described as any aggregate other than those...
November 1, 2019
Standard Specification for Nontraditional Coarse Aggregates for Asphalt Paving Mixtures
1.1 This specification covers the use of coarse aggregates not traditionally used in asphalt paving mixtures. These nontraditional aggregates can be described as any aggregate other than those...
ASTM D6155-15
June 1, 2015
Standard Specification for Nontraditional Coarse Aggregates for Bituminous Paving Mixtures
1.1 This specification covers the use of coarse aggregates not traditionally used in bituminous paving mixtures. These nontraditional aggregates can be described as any aggregate other than those...
June 1, 2013
Standard Specification for Nontraditional Coarse Aggregates for Bituminous Paving Mixtures
1.1 This specification covers the use of coarse aggregates not traditionally used in bituminous paving mixtures. These nontraditional aggregates can be described as any aggregate other than those...
July 1, 2006
Standard Specification for Nontraditional Coarse Aggregates for Bituminous Paving Mixtures
1.1 This specification covers the use of coarse aggregates not traditionally used in bituminous paving mixtures. These nontraditional aggregates can be described as any aggregate other than those...
December 10, 2001
Standard Specification for Nontraditional Coarse Aggregates for Bituminous Paving Mixtures
1.1 This specification covers the use of coarse aggregates not traditionally used in bituminous paving mixtures. These nontraditional aggregates can be described as any aggregate other than those...
December 10, 2001
Standard Specification for Nontraditional Coarse Aggregates for Bituminous Paving Mixtures
1.1 This specification covers the use of coarse aggregates not traditionally used in bituminous paving mixtures. These nontraditional aggregates can be described as any aggregate other than those...
Advertisement