ASTM International - ASTM A599/A599M-99

Standard Specification for Tin Mill Products, Electrolytic Tin-Coated, Cold-Rolled Sheet

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 September 1999
Status: inactive
Page Count: 3
ICS Code (Flat steel products and semi-products): 77.140.50
scope:

1.1 This specification covers cold-rolled steel sheet in coils or in cut lengths, tin-coated by electrodeposition. The product is commonly known as electrolytic tin-coated sheet, and is for applications that need good solderability, good surface appearance, and a degree of corrosion resistance. Tin-coated sheet is produced to various designations of tin coating, as outlined in Table 1.

1.1.1 Electrolytic tin-coated sheet is customarily available as commercial quality, drawing quality, drawing quality special killed, and structural quality which are fully described in Specifications A 366/A 366M, A 611, A 619/A 619M, and A 620/A 620M. The tin coating is available as unmelted or melted.

1.2 Limitations-This specification is applicable to orders in either inch-pound units (as A 599), which is supplied in thicknesses from 0.015 in. to 0.033 in., or SI units [as A 599M], which is supplied in thicknesses from 0.38 mm to 0.84 mm. For thicknesses lighter than 0.015 in. [0.38 mm], refer to A 624 [A 624M].

1.3 Unless the order shows the "M" designation [SI units], the product shall be furnished to inch-pound units. The values stated in either inch-pound or SI units are to be regarded as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with this specification.

Document History

March 1, 2025
Standard Specification for Tin Mill Products, Electrolytic Tin-Coated, Cold-Rolled Sheet
1.1 This specification covers cold-rolled steel sheet in coils or in cut lengths, tin-coated by electrodeposition. The product is commonly known as electrolytic tin-coated sheet, and is for...
September 1, 2017
Standard Specification for Tin Mill Products, Electrolytic Tin-Coated, Cold-Rolled Sheet
1.1 This specification covers cold-rolled steel sheet in coils or in cut lengths, tin-coated by electrodeposition. The product is commonly known as electrolytic tin-coated sheet, and is for...
March 1, 2012
Standard Specification for Tin Mill Products, Electrolytic Tin-Coated, Cold-Rolled Sheet
1.1 This specification covers cold-rolled steel sheet in coils or in cut lengths, tin-coated by electrodeposition. The product is commonly known as electrolytic tin-coated sheet, and is for...
November 1, 2007
Standard Specification for Tin Mill Products, Electrolytic Tin-Coated, Cold-Rolled Sheet
1.1 This specification covers cold-rolled steel sheet in coils or in cut lengths, tin-coated by electrodeposition. The product is commonly known as electrolytic tin-coated sheet, and is for...
September 10, 2002
Standard Specification for Tin Mill Products, Electrolytic Tin-Coated, Cold-Rolled Sheet
1.1 This specification covers cold-rolled steel sheet in coils or in cut lengths, tin-coated by electrodeposition. The product is commonly known as electrolytic tin-coated sheet, and is for...
ASTM A599/A599M-99
September 10, 1999
Standard Specification for Tin Mill Products, Electrolytic Tin-Coated, Cold-Rolled Sheet
1.1 This specification covers cold-rolled steel sheet in coils or in cut lengths, tin-coated by electrodeposition. The product is commonly known as electrolytic tin-coated sheet, and is for...
Advertisement