ASTM International - ASTM A599/A599M-07(2012)

Standard Specification for Tin Mill Products, Electrolytic Tin-Coated, Cold-Rolled Sheet

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 March 2012
Status: inactive
Page Count: 3
ICS Code (Flat steel products and semi-products): 77.140.50
scope:

1.1 This specification covers cold-rolled steel sheet in coils or in cut lengths, tin-coated by electrodeposition. The product is commonly known as electrolytic tin-coated sheet, and is for applications that need good solderability, good surface appearance, and a degree of corrosion resistance. Tin-coated sheet is produced to various designations of tin coating, as outlined in Table 1.

TABLE 1 Electrolytic Tin-Coated Sheets Coating Weight [Mass]Note 1-Listed below are the commonly produced coating weights [mass] upon agreement between the producer and the purchaser. Other combinations of coatings may be specified and the appropriate minimum average test valuesA apply.

Designation No. Nominal Tin Coating
Weight [Mass]
(Each Surface)
lb/base box (g/m

2)B

Minimum Average Coating
Weight [Mass]
(Each Surface Test Value)
lb/base box (g/m

2)B, C

5 (0.6/0.6) 0.025/0.025 (0.6/0.6) 0.02/0.02 (0.5/0.5)
10 (1.1/1.1)  0.05/0.05 (1.1/1.1) 0.04/0.04 (0.9/0.9)
15 (1.7/1.7)  0.075/0.075 (1.7/1.7) 0.06/0.06 (1.4/1.4)
20 (2.2/2.2)  0.10/0.10 (2.2/2.2) 0.08/0.08 (1.8/1.8)
25 (2.8/2.8)  0.125/0.125 (2.8/2.8) 0.11/0.11 (2.5/2.5)
50 (5.6/5.6)  0.25/0.25 (5.6/5.6) 0.23/0.23 (5.2/5.2)
75 (8.4/8.4)  0.375/0.375 (8.4/8.4) 0.35/0.35 (7.8/7.8)
100 (11.2/11.2) 0.50/0.50 (11.2/11.2) 0.45/0.45 (10.1/10.1)

A Refer to Specifications A623 and A623M. B A base box is defined as a unit of area equivalent to 112 sheets 14 in. by 20 in. or 31 360 in.2  (refer to Specification A623). C The minimum single spot value shall not be less than 80 % of the minimum average tin coating weight [mass] (see 8.1 and 8.2).

1.1.1 Electrolytic tin-coated sheet is customarily available as commercial steel (CS); drawing steel (DS); deep drawing steel (DDS); extra deep drawing steel (EDDS), and structural steel (SS). The tin coating is available as unmelted or melted.

1.2 Limitations-This specification is applicable to orders in either inch-pound units (as A599), which is supplied in thicknesses from 0.015 in. to 0.036 in., or SI units [as A599M], which is supplied in thicknesses from 0.381 mm to 0.914 mm. For thicknesses lighter than 0.015 in. [0.381 mm], refer to A624/A624M [A624M].

1.3 Unless the order shows the "M" designation [SI units], the product shall be furnished to inch-pound units. The values stated in either inch-pound or SI units are to be regarded as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with this specification.

abstract:

This specification covers cold-rolled steel sheet in coils or in cut lengths, tin-coated by electrodeposition. The product is commonly known as electrolytic tin-coated sheet, and is for... View More

Document History

March 1, 2025
Standard Specification for Tin Mill Products, Electrolytic Tin-Coated, Cold-Rolled Sheet
1.1 This specification covers cold-rolled steel sheet in coils or in cut lengths, tin-coated by electrodeposition. The product is commonly known as electrolytic tin-coated sheet, and is for...
September 1, 2017
Standard Specification for Tin Mill Products, Electrolytic Tin-Coated, Cold-Rolled Sheet
1.1 This specification covers cold-rolled steel sheet in coils or in cut lengths, tin-coated by electrodeposition. The product is commonly known as electrolytic tin-coated sheet, and is for...
ASTM A599/A599M-07(2012)
March 1, 2012
Standard Specification for Tin Mill Products, Electrolytic Tin-Coated, Cold-Rolled Sheet
1.1 This specification covers cold-rolled steel sheet in coils or in cut lengths, tin-coated by electrodeposition. The product is commonly known as electrolytic tin-coated sheet, and is for...
November 1, 2007
Standard Specification for Tin Mill Products, Electrolytic Tin-Coated, Cold-Rolled Sheet
1.1 This specification covers cold-rolled steel sheet in coils or in cut lengths, tin-coated by electrodeposition. The product is commonly known as electrolytic tin-coated sheet, and is for...
September 10, 2002
Standard Specification for Tin Mill Products, Electrolytic Tin-Coated, Cold-Rolled Sheet
1.1 This specification covers cold-rolled steel sheet in coils or in cut lengths, tin-coated by electrodeposition. The product is commonly known as electrolytic tin-coated sheet, and is for...
September 10, 1999
Standard Specification for Tin Mill Products, Electrolytic Tin-Coated, Cold-Rolled Sheet
1.1 This specification covers cold-rolled steel sheet in coils or in cut lengths, tin-coated by electrodeposition. The product is commonly known as electrolytic tin-coated sheet, and is for...
Advertisement