ASTM International - ASTM D6510-00

Standard Guide for Selection of Asphalt Used in Built-Up Roofing Systems

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 January 2000
Status: inactive
Page Count: 2
ICS Code (Binders. Sealing materials): 91.100.50
scope:

1.1 The purpose of this guide is to provide advice for the selection of asphalt used in the construction of built-up roofing (BUR). This guide does not address the use of asphalt in waterproofing, cold-applied, or modified bituminous roofing.

1.2 Reinforcements considered for use with roofing asphalt include ply sheets, (see Specifications D 226, D 2178, and D 5726), base sheets (see Specifications D 2626, D 4601, and D 4897), and cap sheets (see Specification D 3909). They consist of glass, organic, or synthetic fibers.

1.3 The use of asphalt in the placement of vapor retarders and rigid roof insulation also is addressed.

Document History

December 1, 2006
Standard Guide for Selection of Asphalt Used in Built-Up Roofing Systems (Withdrawn 2015)
1.1 The purpose of this guide is to provide advice for the selection of asphalt used in the construction of built-up roofing (BUR). This guide does not address the use of asphalt in waterproofing,...
ASTM D6510-00
January 10, 2000
Standard Guide for Selection of Asphalt Used in Built-Up Roofing Systems
1.1 The purpose of this guide is to provide advice for the selection of asphalt used in the construction of built-up roofing (BUR). This guide does not address the use of asphalt in waterproofing,...
Advertisement