ASTM International - ASTM D6510-00(2006)
Standard Guide for Selection of Asphalt Used in Built-Up Roofing Systems (Withdrawn 2015)
| Organization: | ASTM International |
| Publication Date: | 1 December 2006 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Binders. Sealing materials): | 91.100.50 |
significance And Use:
This guide supersedes the slope guidelines of Appendix X1 of Specification D 312.
Hot-applied roofing asphalt serves both as the waterproofing agent and adhesive for construction of... View More
scope:
1.1 The purpose of this guide is to provide advice for the selection of asphalt used in the construction of built-up roofing (BUR). This guide does not address the use of asphalt in waterproofing, cold-applied, or modified bituminous roofing.
1.2 Reinforcements considered for use with roofing asphalt include ply sheets, (see Specifications D 226, D 2178, and D 5726), base sheets (see Specifications D 2626, D 4601, and D 4897), and cap sheets (see Specification D 3909). They consist of glass, organic, or synthetic fibers.
1.3 The use of asphalt in the placement of vapor retarders and rigid roof insulation also is addressed.
Document History