ASTM International - ASTM B815-97

Standard Specification for Cobalt-Chromium-Nickel-Molybdenum-Tungsten Alloy (UNS R31233) Rod

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 April 1997
Status: inactive
Page Count: 3
ICS Code (Cadmium and cobalt products): 77.150.70
scope:

1.1 This specification covers cobalt-chromium-nickel-molybdenum-tungsten alloy UNS R31233 in the form of rod for wear applications and general corrosion service.

1.2 The following products are covered under this specification:

1.2.1 Rods 3/16 to 3/4 in. (9.76 to 19.05 mm) exclusive in diameter, hot or cold finished, solution-annealed, and pickled or mechanically descaled; and

1.2.2 Rods 3/4 to 3 1/2 in. (19.05 to 88.9 mm) inclusive in diameter, hot or cold finished, solution annealed, ground, or turned.

1.3 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

Document History

April 1, 2024
Standard Specification for Cobalt-Chromium-Nickel-Molybdenum-Tungsten Alloy Bar or Rod
1.1 This specification2 covers cobalt-chromium-nickel-molybdenum-tungsten alloy in the form of bar or rod. While the alloy is typically used for wear applications and general corrosion service, it is...
June 1, 2016
Standard Specification for Cobalt-Chromium-Nickel-Molybdenum-Tungsten Alloy (UNS R31233) Rod
1.1 This specification2 covers cobalt-chromium-nickel-molybdenum-tungsten alloy UNS R31233 in the form of rod for wear applications and general corrosion service. 1.2 The following products are...
June 1, 2011
Standard Specification for Cobalt-Chromium-Nickel-Molybdenum-Tungsten Alloy (UNS R31233) Rod
1.1 This specification covers cobalt-chromium-nickel-molybdenum-tungsten alloy UNS R31233 in the form of rod for wear applications and general corrosion service. 1.2 The following products are...
December 1, 2006
Standard Specification for Cobalt-Chromium-Nickel-Molybdenum-Tungsten Alloy (UNS R31233) Rod
1.1 This specification covers cobalt-chromium-nickel-molybdenum-tungsten alloy UNS R31233 in the form of rod for wear applications and general corrosion service. 1.2 The following products are...
October 10, 2002
Standard Specification for Cobalt-Chromium-Nickel-Molybdenum-Tungsten Alloy (UNS R31233) Rod
1.1 This specification covers cobalt-chromium-nickel-molybdenum-tungsten alloy UNS R31233 in the form of rod for wear applications and general corrosion service. 1.2 The following products are...
ASTM B815-97
April 10, 1997
Standard Specification for Cobalt-Chromium-Nickel-Molybdenum-Tungsten Alloy (UNS R31233) Rod
1.1 This specification covers cobalt-chromium-nickel-molybdenum-tungsten alloy UNS R31233 in the form of rod for wear applications and general corrosion service. 1.2 The following products are...
Advertisement