ASTM International - ASTM B815-02(2016)

Standard Specification for Cobalt-Chromium-Nickel-Molybdenum-Tungsten Alloy (UNS R31233) Rod

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 June 2016
Status: inactive
Page Count: 3
ICS Code (Cadmium and cobalt products): 77.150.70
scope:

1.1 This specification2 covers cobalt-chromium-nickel-molybdenum-tungsten alloy UNS R31233 in the form of rod for wear applications and general corrosion service.

1.2 The following products are covered under this specification:

1.2.1 Rods 3/16 to 3/4 in. (9.76 to 19.05 mm) exclusive in diameter, hot or cold finished, solution-annealed, and pickled or mechanically descaled; and

1.2.2 Rods 3/4 to 31/2 in. (19.05 to 88.9 mm) inclusive in diameter, hot or cold finished, solution annealed, ground, or turned.

1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Safety Data Sheet (SDS) for this product/material as provided by the manufacturer, to establish appropriate safety and health practices, and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers cobalt-chromium-nickel-molybdenum-tungsten alloy (UNS R31233) in the form of a rod for wear applications and general corrosion service. The requirements for... View More

Document History

April 1, 2024
Standard Specification for Cobalt-Chromium-Nickel-Molybdenum-Tungsten Alloy Bar or Rod
1.1 This specification2 covers cobalt-chromium-nickel-molybdenum-tungsten alloy in the form of bar or rod. While the alloy is typically used for wear applications and general corrosion service, it is...
ASTM B815-02(2016)
June 1, 2016
Standard Specification for Cobalt-Chromium-Nickel-Molybdenum-Tungsten Alloy (UNS R31233) Rod
1.1 This specification2 covers cobalt-chromium-nickel-molybdenum-tungsten alloy UNS R31233 in the form of rod for wear applications and general corrosion service. 1.2 The following products are...
June 1, 2011
Standard Specification for Cobalt-Chromium-Nickel-Molybdenum-Tungsten Alloy (UNS R31233) Rod
1.1 This specification covers cobalt-chromium-nickel-molybdenum-tungsten alloy UNS R31233 in the form of rod for wear applications and general corrosion service. 1.2 The following products are...
December 1, 2006
Standard Specification for Cobalt-Chromium-Nickel-Molybdenum-Tungsten Alloy (UNS R31233) Rod
1.1 This specification covers cobalt-chromium-nickel-molybdenum-tungsten alloy UNS R31233 in the form of rod for wear applications and general corrosion service. 1.2 The following products are...
October 10, 2002
Standard Specification for Cobalt-Chromium-Nickel-Molybdenum-Tungsten Alloy (UNS R31233) Rod
1.1 This specification covers cobalt-chromium-nickel-molybdenum-tungsten alloy UNS R31233 in the form of rod for wear applications and general corrosion service. 1.2 The following products are...
April 10, 1997
Standard Specification for Cobalt-Chromium-Nickel-Molybdenum-Tungsten Alloy (UNS R31233) Rod
1.1 This specification covers cobalt-chromium-nickel-molybdenum-tungsten alloy UNS R31233 in the form of rod for wear applications and general corrosion service. 1.2 The following products are...
Advertisement