ASTM International - ASTM B818-98a

Standard Specification for Cobalt-Chromium-Nickel-Molybdenum-Tungsten Alloy (UNS R31233) Plate, Sheet and Strip

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 1993
Status: inactive
Page Count: 4
ICS Code (Cadmium and cobalt products): 77.150.70
scope:

1.1 This specification covers cobalt-chromium-nickel-molybdenum-tungsten alloy UNS R31233 in the form of rolled plate, sheet, and strip for wear applications and general corrosion service.

1.2 The following products are covered under this specification:

1.2.1 Sheet and Strip -Hot or cold rolled, annealed and descaled unless solution-annealing is performed in an atmosphere yielding a bright finish.

1.2.2 Plate -Hot rolled, solution-annealed, and descaled.

1.3 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

Document History

April 15, 2025
Standard Specification for Cobalt-Chromium-Nickel-Molybdenum-Tungsten Alloy Plate, Sheet and Strip
1.1 This specification covers cobalt-chromium-nickel-molybdenum-tungsten alloy UNS R31233 in the form of rolled plate, sheet, and strip for wear applications and general corrosion service. 1.2 The...
November 1, 2018
Standard Specification for Cobalt-Chromium-Nickel-Molybdenum-Tungsten Alloy(UNS R31233) Plate, Sheet and Strip
1.1 This specification covers cobalt-chromium-nickel-molybdenum-tungsten alloy UNS R31233 in the form of rolled plate, sheet, and strip for wear applications and general corrosion service. 1.2 The...
February 1, 2013
Standard Specification for Cobalt-Chromium-Nickel-Molybdenum-Tungsten Alloy (UNS R31233) Plate, Sheet and Strip
1.1 This specification covers cobalt-chromium-nickel-molybdenum-tungsten alloy UNS R31233 in the form of rolled plate, sheet, and strip for wear applications and general corrosion service. 1.2 The...
November 1, 2008
Standard Specification for Cobalt-Chromium-Nickel-Molybdenum-Tungsten Alloy (UNS R31233) Plate, Sheet and Strip
1.1 This specification covers cobalt-chromium-nickel-molybdenum-tungsten alloy UNS R31233 in the form of rolled plate, sheet, and strip for wear applications and general corrosion service. 1.2 The...
June 10, 2003
Standard Specification for Cobalt-Chromium-Nickel-Molybdenum-Tungsten Alloy (UNS R31233) Plate, Sheet and Strip
1.1 This specification covers cobalt-chromium-nickel-molybdenum-tungsten alloy UNS R31233 in the form of rolled plate, sheet, and strip for wear applications and general corrosion service. 1.2 The...
ASTM B818-98a
January 1, 1993
Standard Specification for Cobalt-Chromium-Nickel-Molybdenum-Tungsten Alloy (UNS R31233) Plate, Sheet and Strip
1.1 This specification covers cobalt-chromium-nickel-molybdenum-tungsten alloy UNS R31233 in the form of rolled plate, sheet, and strip for wear applications and general corrosion service. 1.2 The...
Advertisement