ASTM International - ASTM B818-03(2008)

Standard Specification for Cobalt-Chromium-Nickel-Molybdenum-Tungsten Alloy (UNS R31233) Plate, Sheet and Strip

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 November 2008
Status: inactive
Page Count: 2
ICS Code (Cadmium and cobalt products): 77.150.70
scope:

1.1 This specification covers cobalt-chromium-nickel-molybdenum-tungsten alloy UNS R31233 in the form of rolled plate, sheet, and strip for wear applications and general corrosion service.

1.2 The following products are covered under this specification:

1.2.1 Sheet and Strip-Hot or cold rolled, annealed and descaled unless solution-annealing is performed in an atmosphere yielding a bright finish.

1.2.2 Plate-Hot rolled, solution-annealed, and descaled.

1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Material Safety Data Sheet (MSDS) for this product/material as provided by the manufacturer, to establish appropriate safety and health practices, and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers the standard for cobalt-chromium-nickelmolybdenum-tungsten alloy UNS R31233 in the form of rolled plate, sheet, and strip proposed for use in wear... View More

Document History

April 15, 2025
Standard Specification for Cobalt-Chromium-Nickel-Molybdenum-Tungsten Alloy Plate, Sheet and Strip
1.1 This specification covers cobalt-chromium-nickel-molybdenum-tungsten alloy UNS R31233 in the form of rolled plate, sheet, and strip for wear applications and general corrosion service. 1.2 The...
November 1, 2018
Standard Specification for Cobalt-Chromium-Nickel-Molybdenum-Tungsten Alloy(UNS R31233) Plate, Sheet and Strip
1.1 This specification covers cobalt-chromium-nickel-molybdenum-tungsten alloy UNS R31233 in the form of rolled plate, sheet, and strip for wear applications and general corrosion service. 1.2 The...
February 1, 2013
Standard Specification for Cobalt-Chromium-Nickel-Molybdenum-Tungsten Alloy (UNS R31233) Plate, Sheet and Strip
1.1 This specification covers cobalt-chromium-nickel-molybdenum-tungsten alloy UNS R31233 in the form of rolled plate, sheet, and strip for wear applications and general corrosion service. 1.2 The...
ASTM B818-03(2008)
November 1, 2008
Standard Specification for Cobalt-Chromium-Nickel-Molybdenum-Tungsten Alloy (UNS R31233) Plate, Sheet and Strip
1.1 This specification covers cobalt-chromium-nickel-molybdenum-tungsten alloy UNS R31233 in the form of rolled plate, sheet, and strip for wear applications and general corrosion service. 1.2 The...
June 10, 2003
Standard Specification for Cobalt-Chromium-Nickel-Molybdenum-Tungsten Alloy (UNS R31233) Plate, Sheet and Strip
1.1 This specification covers cobalt-chromium-nickel-molybdenum-tungsten alloy UNS R31233 in the form of rolled plate, sheet, and strip for wear applications and general corrosion service. 1.2 The...
January 1, 1993
Standard Specification for Cobalt-Chromium-Nickel-Molybdenum-Tungsten Alloy (UNS R31233) Plate, Sheet and Strip
1.1 This specification covers cobalt-chromium-nickel-molybdenum-tungsten alloy UNS R31233 in the form of rolled plate, sheet, and strip for wear applications and general corrosion service. 1.2 The...
Advertisement