ASTM International - ASTM D6483-99
Standard Test Method for Evaluation of Diesel Engine Oils in T-9 Diesel Engine
| Organization: | ASTM International |
| Publication Date: | 10 December 1999 |
| Status: | inactive |
| Page Count: | 48 |
| ICS Code (Liquid and solid fuel burners): | 27.060.10 |
scope:
1.1 This test method is commonly referred to as the Mack T-9. This test method covers an engine test procedure for evaluating diesel engine oils for performance characteristics, including lead corrosion and wear of piston rings and cylinder liners.
1.2 The values stated in either SI or inch-pound units are to be regarded separately as the standard. Within the test method, the inch-pound units are shown in parentheses when combined with SI units.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. See for specific safety precautions.
1.4 Table of Contents
Document History