ASTM International - ASTM D6483-03

Standard Test Method for Evaluation of Diesel Engine Oils in T-9 Diesel Engine

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 May 2003
Status: inactive
Page Count: 18
ICS Code (Liquid and solid fuel burners): 27.060.10
scope:

1.1 This test method covers an engine test procedure for evaluating diesel engine oils for performance characteristics, including lead corrosion and wear of piston rings and cylinder liners. This test method is commonly referred to as the Mack T-9.

1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. See Annex A5 for specific safety precautions.

Document History

November 1, 2004
Standard Test Method for Evaluation of Diesel Engine Oils in T-9 Diesel Engine (Withdrawn 2009)
1.1 This test method covers an engine test procedure for evaluating diesel engine oils for performance characteristics, including lead corrosion and wear of piston rings and cylinder liners. This...
ASTM D6483-03
May 10, 2003
Standard Test Method for Evaluation of Diesel Engine Oils in T-9 Diesel Engine
1.1 This test method covers an engine test procedure for evaluating diesel engine oils for performance characteristics, including lead corrosion and wear of piston rings and cylinder liners. This...
December 10, 1999
Standard Test Method for Evaluation of Diesel Engine Oils in T-9 Diesel Engine
1.1 This test method is commonly referred to as the Mack T-9. This test method covers an engine test procedure for evaluating diesel engine oils for performance characteristics, including lead...
Advertisement