ASTM International - ASTM B835-00
Standard Specification for Compact Round Stranded Copper Conductors Using Single Input Wire Construction
| Organization: | ASTM International |
| Publication Date: | 10 April 2000 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Wires): | 29.060.10 |
scope:
1.1 This specification covers bare compact round stranded conductors made from uncoated copper wires of a single input wire (SIW) diameter for general use as an electrical conductor. These conductors shall be constructed with one or more layers of helically laid compacted wires (Explanatory Notes 1, 2, and 3).
1.2 The SI values for density are to be regarded as the standard. For all other properties, the inch-pound values are to be regarded as the standard, and the SI units may be approximate.
Document History