ASTM International - ASTM B835-04(2009)
Standard Specification for Compact Round Stranded Copper Conductors Using Single Input Wire Construction
| Organization: | ASTM International |
| Publication Date: | 1 October 2009 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Wires): | 29.060.10 |
scope:
1.1 This specification covers bare compact round stranded conductors made from uncoated copper wires of a single input wire (SIW) diameter for general use in covered or insulated electrical wires or cables. These conductors shall be constructed with one or more layers of helically laid compacted wires (Explanatory Note 1, Note 2, and Note 3).
1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.2.1 For density, resistivity and temperature, the values stated in SI units are to be regarded as standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
abstract:
This specification deals with bare compact round stranded conductors made from uncoated copper wires of a single input wire diameter for general use in covered or insulated electrical wires or... View More
Document History