ASTM International - ASTM F2063-00

Standard Specification for Wrought Nickel-Titanium Shape Memory Alloys for Medical Devices and Surgical Implants

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 November 2000
Status: inactive
Page Count: 4
ICS Code (Surgical instruments and materials): 11.040.30
scope:

1.1 This specification covers the chemical, physical, mechanical, and metallurgical requirements for wrought nickel-titanium bar, wire, flat rolled products, and tubing containing nominally 54.5 % to 57.0 % nickel and used for the manufacture of medical devices and surgical implants.

1.2 The values stated in SI units are to be regarded as the standard. The values given in inch-pound units are for information only.

Document History

June 1, 2026
Standard Specification for Wrought Nickel-Titanium Shape Memory Alloys for Medical Devices and Surgical Implants
1.1 This specification covers the chemical, physical, mechanical, and metallurgical requirements for wrought nickel-titanium bar, plate, coil, and hollow containing nominally 54.5 to 57.0 weight...
August 1, 2018
Standard Specification for Wrought Nickel-Titanium Shape Memory Alloys for Medical Devices and Surgical Implants
1.1 This specification covers the chemical, physical, mechanical, and metallurgical requirements for wrought nickel-titanium bar, flat rolled products, and tubes containing nominally 54.5- to...
December 1, 2012
Standard Specification for Wrought Nickel-Titanium Shape Memory Alloys for Medical Devices and Surgical Implants
This specification covers the chemical, physical, mechanical, and metallurgical requirements for wrought nickel-titanium bar, flat rolled products, and tubing containing nominally 54.5 % to 57.0 %...
November 1, 2005
Standard Specification for Wrought Nickel-Titanium Shape Memory Alloys for Medical Devices and Surgical Implants
This specification covers the chemical, physical, mechanical, and metallurgical requirements for wrought nickel-titanium bar, flat rolled products, and tubing containing nominally 54.5 % to 57.0 %...
ASTM F2063-00
November 10, 2000
Standard Specification for Wrought Nickel-Titanium Shape Memory Alloys for Medical Devices and Surgical Implants
1.1 This specification covers the chemical, physical, mechanical, and metallurgical requirements for wrought nickel-titanium bar, wire, flat rolled products, and tubing containing nominally 54.5 % to...
Advertisement