ASTM International - ASTM F2063-12

Standard Specification for Wrought Nickel-Titanium Shape Memory Alloys for Medical Devices and Surgical Implants

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 December 2012
Status: inactive
Page Count: 6
ICS Code (Surgical instruments and materials): 11.040.30
scope:

1.1 This specification covers the chemical, physical, mechanical, and metallurgical requirements for wrought nickel-titanium bar, flat rolled products, and tubes containing nominally 54.5- to 57.0-weight percent nickel and used for the manufacture of medical devices and surgical implants.

1.2 Requirements are for mill product, measuring 5.50 to 94.0 mm [0.218 to 3.70 in.] diameter or thickness. Mill product is not intended to have the final shape, final surface finish, or final properties of the medical device, implant, or their components. Finished NiTi cold-worked tube should be considered under Specification F2633.

1.3 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

abstract:

This specification covers the chemical, physical, mechanical, and metallurgical requirements for wrought nickel-titanium bar, flat rolled products, and tubing containing nominally 54.5 % to 57.0 %... View More

Document History

June 1, 2026
Standard Specification for Wrought Nickel-Titanium Shape Memory Alloys for Medical Devices and Surgical Implants
1.1 This specification covers the chemical, physical, mechanical, and metallurgical requirements for wrought nickel-titanium bar, plate, coil, and hollow containing nominally 54.5 to 57.0 weight...
August 1, 2018
Standard Specification for Wrought Nickel-Titanium Shape Memory Alloys for Medical Devices and Surgical Implants
1.1 This specification covers the chemical, physical, mechanical, and metallurgical requirements for wrought nickel-titanium bar, flat rolled products, and tubes containing nominally 54.5- to...
ASTM F2063-12
December 1, 2012
Standard Specification for Wrought Nickel-Titanium Shape Memory Alloys for Medical Devices and Surgical Implants
This specification covers the chemical, physical, mechanical, and metallurgical requirements for wrought nickel-titanium bar, flat rolled products, and tubing containing nominally 54.5 % to 57.0 %...
November 1, 2005
Standard Specification for Wrought Nickel-Titanium Shape Memory Alloys for Medical Devices and Surgical Implants
This specification covers the chemical, physical, mechanical, and metallurgical requirements for wrought nickel-titanium bar, flat rolled products, and tubing containing nominally 54.5 % to 57.0 %...
November 10, 2000
Standard Specification for Wrought Nickel-Titanium Shape Memory Alloys for Medical Devices and Surgical Implants
1.1 This specification covers the chemical, physical, mechanical, and metallurgical requirements for wrought nickel-titanium bar, wire, flat rolled products, and tubing containing nominally 54.5 % to...
Advertisement