ASTM International - ASTM D6665-01

Standard Practice for Evaluation of Aging Resistance of Pre-stressed Prepainted Metal in a Boiling Water Test

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 August 2001
Status: inactive
Page Count: 2
ICS Code (Environmental testing): 19.040
ICS Code (Water heating equipment): 91.140.65
scope:

1.1 This practice can be used to evaluate the resistance of a pre-stressed prepainted metal panel to cracking and loss of adhesion, or both, after accelerated aging by boiling water. Most coil coated products are formed and bent into specific shapes to produce a final product. These operations introduce stresses, which may be relieved by cracking of the coating after aging.

1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This practice establishes the standard procedures for evaluating the resistance of pre-stressed prepainted metal panels to cracking and loss of adhesion, or both, after accelerated aging by... View More

Document History

December 1, 2019
Standard Practice for Evaluation of Aging Resistance of Pre-stressed Prepainted Metal in a Boiling Water Test
1.1 This practice can be used to evaluate the resistance of a pre-stressed prepainted metal panel to cracking and loss of adhesion, or both, after accelerated aging by boiling water. Most coil coated...
July 1, 2014
Standard Practice for Evaluation of Aging Resistance of Pre-stressed Prepainted Metal in a Boiling Water Test
1.1 This practice can be used to evaluate the resistance of a pre-stressed prepainted metal panel to cracking and loss of adhesion, or both, after accelerated aging by boiling water. Most coil coated...
June 1, 2009
Standard Practice for Evaluation of Aging Resistance of Pre-stressed Prepainted Metal in a Boiling Water Test
1.1 This practice can be used to evaluate the resistance of a pre-stressed prepainted metal panel to cracking and loss of adhesion, or both, after accelerated aging by boiling water. Most coil coated...
ASTM D6665-01
August 10, 2001
Standard Practice for Evaluation of Aging Resistance of Pre-stressed Prepainted Metal in a Boiling Water Test
1.1 This practice can be used to evaluate the resistance of a pre-stressed prepainted metal panel to cracking and loss of adhesion, or both, after accelerated aging by boiling water. Most coil coated...
Advertisement