ASTM International - ASTM D6665-09(2014)
Standard Practice for Evaluation of Aging Resistance of Pre-stressed Prepainted Metal in a Boiling Water Test
| Organization: | ASTM International |
| Publication Date: | 1 July 2014 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Environmental testing): | 19.040 |
| ICS Code (Water heating equipment): | 91.140.65 |
scope:
1.1 This practice can be used to evaluate the resistance of a pre-stressed prepainted metal panel to cracking and loss of adhesion, or both, after accelerated aging by boiling water. Most coil coated products are formed and bent into specific shapes to produce a final product. These operations introduce stresses, which may be relieved by cracking of the coating after aging.
1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
abstract:
This practice establishes the standard procedures for evaluating the resistance of pre-stressed prepainted metal panels to cracking and loss of adhesion, or both, after accelerated aging by... View More
Document History