ASTM International - ASTM B515-95

Standard Specification for Welded UNS N08120, UNS N08800, UNS N08810, and UNS N08811 Alloy Tubes

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 October 1995
Status: inactive
Page Count: 2
scope:

1.1 This specification covers welded UNS N08120, UNS N08800, UNS N08810 and UNS N08811* alloy boiler, heat exchanger, and condenser tubes for general corrosion resisting and low or high-temperature service.

1.2 This specification covers tubes 1/8 to 5 in. (3.18 to 127 mm), inclusive, in outside diameter and 0.015 to 0.500 in. (0.38 to 12.70 mm), inclusive, in wall thickness. Table 2 of Specification B 751 lists the dimensional requirements of these sizes. Tubes having other dimensions may be furnished provided such tubing complies with all other requirements of this specification.

1.3 The values stated in inch-pound units are to be regarded as the standard. The SI units given in parentheses are for information only.

Document History

April 1, 2022
Standard Specification for Welded Nickel-Iron-Chromium Alloy Tubes
1.1 This specification covers welded UNS N08120, UNS N08800, UNS N08810 and UNS N088112 alloy boiler, heat exchanger, and condenser tubes for general corrosion resisting and low or high-temperature...
October 1, 2020
Standard Specification for Welded Nickel-Iron-Chromium Alloy Tubes
1.1 This specification covers welded UNS N08120, UNS N08800, UNS N08810 and UNS N088112 alloy boiler, heat exchanger, and condenser tubes for general corrosion resisting and low or high-temperature...
November 1, 2019
Standard Specification for Welded Nickel-Iron-Chromium Alloy Pipe
1.1 This specification covers welded UNS N08120, UNS N08800, UNS N08810 and UNS N088112 alloy boiler, heat exchanger, and condenser tubes for general corrosion resisting and low or high-temperature...
October 1, 2014
Standard Specification for Welded UNS N08120, UNS N08800, UNS N08810, and UNS N08811 Alloy Tubes
1.1 This specification covers welded UNS N08120, UNS N08800, UNS N08810 and UNS N088112 alloy boiler, heat exchanger, and condenser tubes for general corrosion resisting and low or high-temperature...
October 1, 2009
Standard Specification for Welded UNS N08120, UNS N08800, UNS N08810, and UNS N08811 Alloy Tubes
1.1 This specification covers welded UNS N08120, UNS N08800, UNS N08810 and UNS N08811* alloy boiler, heat exchanger, and condenser tubes for general corrosion resisting and low or high-temperature...
January 10, 2002
Standard Specification for Welded UNS N08120, UNS N08800, UNS N08810, and UNS N08811 Alloy Tubes
This specification covers welded UNS N08120, UNS N08800, UNS N08810 and UNS N08811 alloy boiler, heat exchanger, and condenser tubes for general corrosion resisting and low or high-temperature...
ASTM B515-95
October 10, 1995
Standard Specification for Welded UNS N08120, UNS N08800, UNS N08810, and UNS N08811 Alloy Tubes
1.1 This specification covers welded UNS N08120, UNS N08800, UNS N08810 and UNS N08811* alloy boiler, heat exchanger, and condenser tubes for general corrosion resisting and low or high-temperature...
Advertisement