ASTM International - ASTM B515-95(2014)
Standard Specification for Welded UNS N08120, UNS N08800, UNS N08810, and UNS N08811 Alloy Tubes
| Organization: | ASTM International |
| Publication Date: | 1 October 2014 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Non-ferrous metal pipes): | 23.040.15 |
scope:
1.1 This specification covers welded UNS N08120, UNS N08800, UNS N08810 and UNS N088112 alloy boiler, heat exchanger, and condenser tubes for general corrosion resisting and low or high-temperature service.
1.2 This specification covers tubes 1/8 to 5 in. (3.18 to 127 mm), inclusive, in outside diameter and 0.015 to 0.500 in. (0.38 to 12.70 mm), inclusive, in wall thickness. Table 2 of Specification B751 lists the dimensional requirements of these sizes. Tubes having other dimensions may be furnished provided such tubing complies with all other requirements of this specification.
1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Material Safety Data Sheet (MSDS) for this product/material as provided by the manufacturer, to establish appropriate safety and heal practices, and determine the applicability of regulatory limitations prior to use.
abstract:
This specification covers welded UNS N08120, UNS N08800, UNS N08810 and UNS N08811 alloy boiler, heat exchanger, and condenser tubes for general corrosion resisting and low or high-temperature... View More
Document History