ASTM International - ASTM D6735-01

Standard Test Method for Measurement of Gaseous Chlorides and Fluorides from Mineral Calcining Exhaust Sources—Impinger Method

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 December 2001
Status: inactive
Page Count: 10
ICS Code (Physicochemical methods of analysis): 71.040.50
ICS Code (Chemical elements): 71.060.10
significance And Use:

This field-test method provides chloride and fluoride concentration results on a dry basis. Concentration data for gaseous chlorides and fluorides are assumed to be hydrochloric acid gas, and... View More

scope:

1.1 This method will measure the concentration of gaseous hydrochloric and hydrofluoric acids, and other gaseous chlorides and fluorides that pass through a particulate matter filter maintained at 177°C (350°F). This method is specific for sampling combustion effluent from mineral calcining industries and other stationary sources where the reactive/adsorptive nature of the particulate matter may affect measurements.

1.2 This method utilizes ion chromatography to quantify the aqueous samples, and thus measures only the C1- and F - ions.

1.3 Based on a one-hour sampling run, the method will provide results of known accuracy and precision for chloride and fluoride in-stack concentrations of 0.5 ppm (v) dry or greater. Extending the run duration and sampling a greater volume of effluent will extend the range to lower concentrations.

1.4 This method includes optional post-test quality assurance procedures to assess the bias of the test results, and optional paired sample train runs to assess the precision of test results.

Document History

October 1, 2009
Standard Test Method for Measurement of Gaseous Chlorides and Fluorides from Mineral Calcining Exhaust Sources—Impinger Method (Withdrawn 2018)
This field-test method provides chloride and fluoride concentration results on a dry basis. Concentration data for gaseous chlorides and fluorides are assumed to be hydrochloric acid gas, and...
ASTM D6735-01
December 10, 2001
Standard Test Method for Measurement of Gaseous Chlorides and Fluorides from Mineral Calcining Exhaust Sources—Impinger Method
This field-test method provides chloride and fluoride concentration results on a dry basis. Concentration data for gaseous chlorides and fluorides are assumed to be hydrochloric acid gas, and...
Advertisement