ASTM International - ASTM D6735-01(2009)
Standard Test Method for Measurement of Gaseous Chlorides and Fluorides from Mineral Calcining Exhaust Sources—Impinger Method (Withdrawn 2018)
| Organization: | ASTM International |
| Publication Date: | 1 October 2009 |
| Status: | inactive |
| Page Count: | 11 |
| ICS Code (Physicochemical methods of analysis): | 71.040.50 |
| ICS Code (Chemical elements): | 71.060.10 |
significance And Use:
This field-test method provides chloride and fluoride concentration results on a dry basis. Concentration data for gaseous chlorides and fluorides are assumed to be hydrochloric acid gas, and... View More
scope:
1.1 This method will measure the concentration of gaseous hydrochloric and hydrofluoric acids, and other gaseous chlorides and fluorides that pass through a particulate matter filter maintained at 177°C (350°F). This method is specific for sampling combustion effluent from mineral calcining industries and other stationary sources where the reactive/adsorptive nature of the particulate matter may affect measurements.
1.2 This method utilizes ion chromatography to quantify the aqueous samples, and thus measures only the C1- and F- ions.
1.3 Based on a one-hour sampling run, the method will provide results of known accuracy and precision for chloride and fluoride in-stack concentrations of 0.5 ppm (v) dry or greater. Extending the run duration and sampling a greater volume of effluent will extend the range to lower concentrations.
1.4 This method includes optional post-test quality assurance procedures to assess the bias of the test results, and optional paired sample train runs to assess the precision of test results.
Document History