ASTM International - ASTM ISO/ASTM51650-02

Standard Practice for Use of Cellulose Acetate Dosimetry Systems

inactive
Buy Now
Organization: ASTM International
Publication Date: 22 January 2002
Status: inactive
Page Count: 8
ICS Code (Radiation measurements): 17.240
scope:

1.1 This practice covers the preparation, handling, testing and procedures for the use of cellulose acetate dosimetry systems, and the spectrometric, densitometric, or photometric readout equipment for measuring absorbed dose in materials irradiated by photons and electrons in terms of absorbed dose in water.

Note 1-Cellulose acetate dosimeter refers to untinted and tinted cellulose triacetate (CTA) or cellulose diacetate (CDA) film dosimeter.

1.2 This practice applies to cellulose acetate film dosimeters that can be used within part or all of the specified ranges as follows:

1.2.1 The absorbed dose range for untinted CTA is 5 X 10 3 to 3 X 105 Gy for photons and electrons,

1.2.2 The absorbed dose range for tinted CDA is 1 X 10 4 to 1 X 106 Gy for photons and electrons,

1.2.3 The absorbed dose rate for both CTA and CDA is from 0.03 to 4 1010 Gy/s,

1.2.4 The radiation energy range for photons is from 0.1 to 50 MeV, and

1.2.5 The radiation energy range for electrons is from 0.2 to 50 MeV.

Note 2-In cases where low-energy electrons and charged particles cannot completely penetrate the thickness of standard CTA and DCA films, thin films may be used (1, 2).

1.2.6 The irradiation temperature range is from 10 to 70°C.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

June 1, 2012
Standard Practice for Use of a Cellulose Triacetate Dosimetry System
1.1 This is a practice for using a cellulose triacetate (CTA) dosimetry system to measure absorbed dose in materials irradiated by photons or electrons in terms of absorbed dose to water. The CTA...
May 15, 2005
Standard Practice for Use of Cellulose Acetate Dosimetry Systems
4.1 The cellulose triacetate (CTA) dosimetry system provides a means for measuring absorbed dose in materials (2-15). The dosimeter is a film containing cellulose triacetate and plasticizer. The...
ASTM ISO/ASTM51650-02
January 22, 2002
Standard Practice for Use of Cellulose Acetate Dosimetry Systems
1.1 This practice covers the preparation, handling, testing and procedures for the use of cellulose acetate dosimetry systems, and the spectrometric, densitometric, or photometric readout equipment...
Advertisement