ASTM International - ASTM F799-02
Standard Specification for Cobalt-28 Chromium-6 Molybdenum Alloy Forgings for Surgical Implants (UNS R31537, R31538, R31539)
| Organization: | ASTM International |
| Publication Date: | 10 April 2002 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Implants for surgery, prosthetics and orthotics): | 11.040.40 |
scope:
1.1 This specification covers the material requirements of cobalt-28chromium-6m
1.2 The values stated in inch-pound units are to be regarded as the standard. The metric equivalents of the inch-pound units may be approximate.
1.3 Wrought material to be used as forging stock in the manufacture of forgings conforming to this specification, typically hot worked and unannealed with a surface finish suitable for forging, shall be fabricated and supplied in accordance with F 1537.
Document History