ASTM International - ASTM F799-06
Standard Specification for Cobalt-28Chromium-6Molybdenum Alloy Forgings for Surgical Implants (UNS R31537, R31538, R31539)
| Organization: | ASTM International |
| Publication Date: | 1 October 2006 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Implants for surgery, prosthetics and orthotics): | 11.040.40 |
scope:
1.1 This specification covers requirements of cobalt-28chromium-6m
1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.3 Wrought material to be used as forging stock in the manufacture of forgings conforming to this specification, typically hot worked and unannealed with a surface finish suitable for forging, shall be fabricated and supplied in accordance with F 1537.
abstract:
This specification covers the material requirements for low-carbon (UNS R31537), high-carbon (UNS R31538), and dispersion-strengthe
Document History