ASTM International - ASTM A744/A744M-98

Standard Specification for Castings, Iron-Chromium-Nickel, Corrosion Resistant, for Severe Service

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 September 2000
Status: inactive
Page Count: 5
ICS Code (Iron and steel castings): 77.140.80
scope:

1.1 This specification covers iron-chromium-nickel alloy, stainless steel castings intended for particularly severe corrosive applications.

1.2 This specification requires postweld heat-treatment of all weld repairs affecting surfaces intended to be wetted by the corrosive medium. For applications for which postweld heat-treatment is not considered mandatory for retention of acceptable corrosion resistance, refer to Specification A743/A743M.

Note 1-For general corrosion-resistant alloy castings, reference should be made to Specification A743/A743M. For general heat-resistant alloy castings, reference should be made to Specification A297/A297M. For nickel-base alloy castings, refer to Specification A494/A494M.

1.3 The values stated in either inch-pound units or SI units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with the specification. Inch-pound units are applicable for material ordered to Specification A744 and SI units for material ordered to Specification A744M.

Document History

November 1, 2021
Standard Specification for Castings, Iron-Chromium-Nickel, Corrosion Resistant, for Severe Service
1.1 This specification covers iron-chromium-nickel alloy stainless steel castings intended for particularly severe corrosive applications. 1.2 This specification requires post-weld heat treatment of...
March 1, 2021
Standard Specification for Castings, Iron-Chromium-Nickel, Corrosion Resistant, for Severe Service
1.1 This specification covers iron-chromium-nickel alloy stainless steel castings intended for particularly severe corrosive applications. 1.2 This specification requires post-weld heat treatment of...
November 1, 2020
Standard Specification for Castings, Iron-Chromium-Nickel, Corrosion Resistant, for Severe Service
1.1 This specification covers iron-chromium-nickel alloy, stainless steel castings intended for particularly severe corrosive applications. 1.2 This specification requires post-weld heat treatment...
September 1, 2020
Standard Specification for Castings, Iron-Chromium-Nickel, Corrosion Resistant, for Severe Service
1.1 This specification covers iron-chromium-nickel alloy, stainless steel castings intended for particularly severe corrosive applications. 1.2 This specification requires post-weld heat treatment...
May 15, 2013
Standard Specification for Castings, Iron-Chromium-Nickel, Corrosion Resistant, for Severe Service
1.1 This specification covers iron-chromium-nickel alloy, stainless steel castings intended for particularly severe corrosive applications. 1.2 This specification requires postweld heat-treatment of...
May 1, 2010
Standard Specification for Castings, Iron-Chromium-Nickel, Corrosion Resistant, for Severe Service
1.1 This specification covers iron-chromium-nickel alloy, stainless steel castings intended for particularly severe corrosive applications. 1.2 This specification requires postweld heat-treatment of...
May 1, 2010
Standard Specification for Castings, Iron-Chromium-Nickel, Corrosion Resistant, for Severe Service
1.1 This specification covers iron-chromium-nickel alloy, stainless steel castings intended for particularly severe corrosive applications. 1.2 This specification requires postweld heat-treatment of...
March 1, 2006
Standard Specification for Castings, Iron-Chromium-Nickel, Corrosion Resistant, for Severe Service
1.1 This specification covers iron-chromium-nickel alloy, stainless steel castings intended for particularly severe corrosive applications. 1.2 This specification requires postweld heat-treatment of...
October 1, 2004
Standard Specification for Castings, Iron-Chromium-Nickel, Corrosion Resistant, for Severe Service
1.1 This specification covers iron-chromium-nickel alloy, stainless steel castings intended for particularly severe corrosive applications. 1.2 This specification requires postweld heat-treatment of...
ASTM A744/A744M-98
September 10, 2000
Standard Specification for Castings, Iron-Chromium-Nickel, Corrosion Resistant, for Severe Service
1.1 This specification covers iron-chromium-nickel alloy, stainless steel castings intended for particularly severe corrosive applications. 1.2 This specification requires postweld heat-treatment of...
September 10, 2000
Standard Specification for Castings, Iron-Chromium-Nickel, Corrosion Resistant, for Severe Service
1.1 This specification covers iron-chromium-nickel alloy, stainless steel castings intended for particularly severe corrosive applications. 1.2 This specification requires postweld heat-treatment of...
September 10, 2000
Standard Specification for Castings, Iron-Chromium-Nickel, Corrosion Resistant, for Severe Service
1.1 This specification covers iron-chromium-nickel alloy, stainless steel castings intended for particularly severe corrosive applications. 1.2 This specification requires postweld heat-treatment of...
Advertisement