ASTM International - ASTM A744/A744M-13

Standard Specification for Castings, Iron-Chromium-Nickel, Corrosion Resistant, for Severe Service

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 May 2013
Status: inactive
Page Count: 6
ICS Code (Iron and steel castings): 77.140.80
scope:

1.1 This specification covers iron-chromium-nickel alloy, stainless steel castings intended for particularly severe corrosive applications.

1.2 This specification requires postweld heat-treatment of all weld repairs affecting surfaces intended to be wetted by the corrosive medium. For applications for which postweld heat-treatment is not considered mandatory for retention of acceptable corrosion resistance, refer to Specification A743/A743M.

Note 1-For general corrosion-resistant alloy castings, reference should be made to Specification A743/A743M. For general heat-resistant alloy castings, reference should be made to Specification A297/A297M. For nickel-base alloy castings, refer to Specification A494/A494M.

1.3 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

1.3.1 Within the text, the SI units are shown in brackets.

1.3.2 Inch-pound units are applicable for material ordered to Specification A744 and SI units for material ordered to Specification A744M.

abstract:

This specification covers standard requirements for iron-chromium-nickel alloy, stainless steel castings intended for particularly severe corrosive applications. Alloys shall be melted by... View More

Document History

November 1, 2021
Standard Specification for Castings, Iron-Chromium-Nickel, Corrosion Resistant, for Severe Service
1.1 This specification covers iron-chromium-nickel alloy stainless steel castings intended for particularly severe corrosive applications. 1.2 This specification requires post-weld heat treatment of...
March 1, 2021
Standard Specification for Castings, Iron-Chromium-Nickel, Corrosion Resistant, for Severe Service
1.1 This specification covers iron-chromium-nickel alloy stainless steel castings intended for particularly severe corrosive applications. 1.2 This specification requires post-weld heat treatment of...
November 1, 2020
Standard Specification for Castings, Iron-Chromium-Nickel, Corrosion Resistant, for Severe Service
1.1 This specification covers iron-chromium-nickel alloy, stainless steel castings intended for particularly severe corrosive applications. 1.2 This specification requires post-weld heat treatment...
September 1, 2020
Standard Specification for Castings, Iron-Chromium-Nickel, Corrosion Resistant, for Severe Service
1.1 This specification covers iron-chromium-nickel alloy, stainless steel castings intended for particularly severe corrosive applications. 1.2 This specification requires post-weld heat treatment...
ASTM A744/A744M-13
May 15, 2013
Standard Specification for Castings, Iron-Chromium-Nickel, Corrosion Resistant, for Severe Service
1.1 This specification covers iron-chromium-nickel alloy, stainless steel castings intended for particularly severe corrosive applications. 1.2 This specification requires postweld heat-treatment of...
May 1, 2010
Standard Specification for Castings, Iron-Chromium-Nickel, Corrosion Resistant, for Severe Service
1.1 This specification covers iron-chromium-nickel alloy, stainless steel castings intended for particularly severe corrosive applications. 1.2 This specification requires postweld heat-treatment of...
May 1, 2010
Standard Specification for Castings, Iron-Chromium-Nickel, Corrosion Resistant, for Severe Service
1.1 This specification covers iron-chromium-nickel alloy, stainless steel castings intended for particularly severe corrosive applications. 1.2 This specification requires postweld heat-treatment of...
March 1, 2006
Standard Specification for Castings, Iron-Chromium-Nickel, Corrosion Resistant, for Severe Service
1.1 This specification covers iron-chromium-nickel alloy, stainless steel castings intended for particularly severe corrosive applications. 1.2 This specification requires postweld heat-treatment of...
October 1, 2004
Standard Specification for Castings, Iron-Chromium-Nickel, Corrosion Resistant, for Severe Service
1.1 This specification covers iron-chromium-nickel alloy, stainless steel castings intended for particularly severe corrosive applications. 1.2 This specification requires postweld heat-treatment of...
September 10, 2000
Standard Specification for Castings, Iron-Chromium-Nickel, Corrosion Resistant, for Severe Service
1.1 This specification covers iron-chromium-nickel alloy, stainless steel castings intended for particularly severe corrosive applications. 1.2 This specification requires postweld heat-treatment of...
September 10, 2000
Standard Specification for Castings, Iron-Chromium-Nickel, Corrosion Resistant, for Severe Service
1.1 This specification covers iron-chromium-nickel alloy, stainless steel castings intended for particularly severe corrosive applications. 1.2 This specification requires postweld heat-treatment of...
September 10, 2000
Standard Specification for Castings, Iron-Chromium-Nickel, Corrosion Resistant, for Severe Service
1.1 This specification covers iron-chromium-nickel alloy, stainless steel castings intended for particularly severe corrosive applications. 1.2 This specification requires postweld heat-treatment of...
Advertisement