ASTM International - ASTM A304-96

Standard Specification for Carbon and Alloy Steel Bars Subject to End-Quench Hardenability Requirements

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 March 2002
Status: inactive
Page Count: 50
ICS Code (Steel bars and rods): 77.140.60
scope:

1.1 This specification covers hot-worked alloy, carbon, and carbon-boron steels in a variety of compositions and sizes which may attain specified depth of hardening in the end quench test. These steel compositions are identified by the suffix letter "H" added to the conventional grade number.

1.2 This specification provides for analyses other than those listed under Tables 1 and 2. Special hardenability limits are also permissible when approved by the purchaser and manufacturer.

1.3 The values stated in inch-pound units are to be regarded as the standard.

Document History

July 1, 2020
Standard Specification for Carbon and Alloy Steel Bars Subject to End-Quench Hardenability Requirements
1.1 This specification covers hot-worked alloy, carbon, and carbon-boron steels in a variety of compositions and sizes, which may attain specified depth of hardening in the end quench test. These...
December 1, 2016
Standard Specification for Carbon and Alloy Steel Bars Subject to End-Quench Hardenability Requirements
1.1 This specification covers hot-worked alloy, carbon, and carbon-boron steels in a variety of compositions and sizes, which may attain specified depth of hardening in the end quench test. These...
October 1, 2011
Standard Specification for Carbon and Alloy Steel Bars Subject to End-Quench Hardenability Requirements
1.1 This specification covers hot-worked alloy, carbon, and carbon-boron steels in a variety of compositions and sizes, which may attain specified depth of hardening in the end quench test. These...
April 1, 2011
Standard Specification for Carbon and Alloy Steel Bars Subject to End-Quench Hardenability Requirements
This specification covers carbon and alloy steel bars subject to end-quench hardenability requirements. The methods for estimating the hardness value of the material are presented. Method A is the...
March 1, 2005
Standard Specification for Carbon and Alloy Steel Bars Subject to End-Quench Hardenability Requirements
1.1 This specification covers hot-worked alloy, carbon, and carbon-boron steels in a variety of compositions and sizes, which may attain specified depth of hardening in the end quench test. These...
March 1, 2005
Standard Specification for Carbon and Alloy Steel Bars Subject to End-Quench Hardenability Requirements
1.1 This specification covers hot-worked alloy, carbon, and carbon-boron steels in a variety of compositions and sizes, which may attain specified depth of hardening in the end quench test. These...
March 1, 2005
Standard Specification for Carbon and Alloy Steel Bars Subject to End-Quench Hardenability Requirements
This specification covers carbon and alloy steel bars subject to end-quench hardenability requirements. The methods for estimating the hardness value of the material are presented. Method A is the...
March 1, 2004
Standard Specification for Carbon and Alloy Steel Bars Subject to End-Quench Hardenability Requirements
1.1 This specification covers hot-worked alloy, carbon, and carbon-boron steels in a variety of compositions and sizes which may attain specified depth of hardening in the end quench test. These...
ASTM A304-96
March 10, 2002
Standard Specification for Carbon and Alloy Steel Bars Subject to End-Quench Hardenability Requirements
1.1 This specification covers hot-worked alloy, carbon, and carbon-boron steels in a variety of compositions and sizes which may attain specified depth of hardening in the end quench test. These...
March 10, 2002
Standard Specification for Carbon and Alloy Steel Bars Subject to End-Quench Hardenability Requirements
1.1 This specification covers hot-worked alloy, carbon, and carbon-boron steels in a variety of compositions and sizes which may attain specified depth of hardening in the end quench test. These...
Advertisement