ASTM International - ASTM A304-16
Standard Specification for Carbon and Alloy Steel Bars Subject to End-Quench Hardenability Requirements
| Organization: | ASTM International |
| Publication Date: | 1 December 2016 |
| Status: | inactive |
| Page Count: | 48 |
| ICS Code (Steel bars and rods): | 77.140.60 |
scope:
1.1 This specification covers hot-worked alloy, carbon, and carbon-boron steels in a variety of compositions and sizes, which may attain specified depth of hardening in the end quench test. These steel compositions are identified by the suffix letter "H" added to the conventional grade number.
1.2 This specification provides for analyses other than those listed under Tables 1 and 2. Special hardenability limits are also permissible when approved by the purchaser and manufacturer.
(A) New designations established in accordance with Practice E527 and SAE J 1086, Recommended Practice for Numbering Metals and Alloys (UNS).(B) Sulfur content range is 0.035 to 0.050 %.(C) These steels can be expected to have a 0.0005 % min boron content.(D) Vanadium
1.3 The values stated in inch-pound units are to be regarded as standard. No other units of measurement are included in this standard.
abstract:
This specification covers carbon and alloy steel bars subject to end-quench hardenability requirements. The methods for estimating the hardness value of the material are presented. Method A is the... View More
Document History