ASTM International - ASTM A837-91(1996)e1
Standard Specification for Steel Forgings, Alloy, for Carburizing Applications
| Organization: | ASTM International |
| Publication Date: | 15 December 1991 |
| Status: | inactive |
| Page Count: | 2 |
scope:
1.1 This specification covers alloy steel forgings for carburizing applications.
1.2 Forgings are considered weldable under proper conditions. Welding technique is of fundamental importance and it is presupposed that welding procedure and inspection shall be in accordance with approved methods for the class of material used.
Document History