ASTM International - ASTM A837-91(2001)

Standard Specification for Steel Forgings, Alloy, for Carburizing Applications

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 December 1991
Status: inactive
Page Count: 2
ICS Code (Iron and steel forgings): 77.140.85
scope:

1.1 This specification covers alloy steel forgings for carburizing applications.

1.2 Forgings are considered weldable under proper conditions. Welding technique is of fundamental importance and it is presupposed that welding procedure and inspection shall be in accordance with approved methods for the class of material used.

Document History

December 15, 1991
Standard Specification for Steel Forgings, Alloy, for Carburizing Applications
1.1 This specification covers alloy steel forgings for carburizing applications. 1.2 Forgings are considered weldable under proper conditions. Welding technique is of fundamental importance and it...
ASTM A837-91(2001)
December 15, 1991
Standard Specification for Steel Forgings, Alloy, for Carburizing Applications
1.1 This specification covers alloy steel forgings for carburizing applications. 1.2 Forgings are considered weldable under proper conditions. Welding technique is of fundamental importance and it...
Advertisement