ASTM International - ASTM A866-94

Standard Specification for Medium Carbon Anti-Friction Bearing Steel

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 December 2001
Status: inactive
Page Count: 4
ICS Code (Heat-treatable steels): 77.140.10
scope:

1.1 This specification covers medium carbon bearing quality steel to be used in the manufacture of anti-friction bearings.

1.2 Supplementary requirements of an optional nature are provided and when desired shall be so stated in the order.

1.3 The values stated in inch-pound units are to be regarded as the standard.

Document History

May 1, 2018
Standard Specification for Medium Carbon Anti-Friction Bearing Steel
1.1 This specification covers medium carbon bearing quality steel to be used in the manufacture of anti-friction bearings. 1.2 Supplementary requirements of an optional nature are provided and when...
October 1, 2014
Standard Specification for Medium Carbon Anti-Friction Bearing Steel
This specification covers the standard specification for medium carbon bearing quality steel to be used in the manufacture of anti-friction bearings. The bearings shall conform to the required...
October 1, 2009
Standard Specification for Medium Carbon Anti-Friction Bearing Steel
This specification covers the standard specification for medium carbon bearing quality steel to be used in the manufacture of anti-friction bearings. The bearings shall conform to the required...
December 10, 2001
Standard Specification for Medium Carbon Anti-Friction Bearing Steel
This specification covers the standard specification for medium carbon bearing quality steel to be used in the manufacture of anti-friction bearings. The bearings shall conform to the required...
ASTM A866-94
December 10, 2001
Standard Specification for Medium Carbon Anti-Friction Bearing Steel
1.1 This specification covers medium carbon bearing quality steel to be used in the manufacture of anti-friction bearings. 1.2 Supplementary requirements of an optional nature are provided and when...
Advertisement