ASTM International - ASTM A866-14
Standard Specification for Medium Carbon Anti-Friction Bearing Steel
| Organization: | ASTM International |
| Publication Date: | 1 October 2014 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Heat-treatable steels): | 77.140.10 |
scope:
1.1 This specification covers medium carbon bearing quality steel to be used in the manufacture of anti-friction bearings.
1.2 Supplementary requirements of an optional nature are provided and when desired shall be so stated in the order.
1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
abstract:
This specification covers the standard specification for medium carbon bearing quality steel to be used in the manufacture of anti-friction bearings. The bearings shall conform to the required... View More
Document History