ASTM International - ASTM B209-01

Standard Specification for Aluminum and Aluminum-Alloy Sheet and Plate

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 April 2002
Status: inactive
Page Count: 29
ICS Code (Aluminium products): 77.150.10
scope:

1.1 This specification covers aluminum and aluminum-alloy flat sheet, coiled sheet, and plate, in the alloys (Note 1) and tempers shown in Tables 2 and 3, and in the following finishes:

1.1.1 Plate in all alloys and sheet in heat-treatable alloys: mill finish.

1.1.2 Sheet in nonheat-treatable alloys: mill finish, one-side bright mill finish, standard one-side bright finish, and standard two-sides bright finish.

Note 1-Throughout this specification use of the term alloy in the general sense includes aluminum as well as aluminum alloy.

Note 2-See Specification B 632/B 632M for Tread Plate.

1.2 Alloy and temper designations are in accordance with ANSI H35.1. The equivalent Unified Numbering System alloy designations are those of preceded by A9, for example, A91100 for aluminum 1100 in accordance with Practice E 527.

1.3 A complete metric companion to Specification B 209 has been developed- B209M; therefore, no metric equivalents are presented in this specification.

1.4 For acceptance criteria for inclusion of new aluminum and aluminum alloys in this specification, see Annex A2.

Document History

November 1, 2014
Standard Specification for Aluminum and Aluminum-Alloy Sheet and Plate
1.1 This specification2 covers aluminum and aluminum-alloy flat sheet, coiled sheet, and plate in the alloys (Note 1) and tempers shown in Tables 2 and 3, and in the following finishes: (A) Limits...
November 1, 2010
Standard Specification for Aluminum and Aluminum-Alloy Sheet and Plate
1.1 This specification covers aluminum and aluminum-alloy flat sheet, coiled sheet, and plate in the alloys (Note 1) and tempers shown in Tables 2 and 3, in the following finishes: 1.1.1 Plate in...
August 1, 2007
Standard Specification for Aluminum and Aluminum-Alloy Sheet and Plate
1.1 This specification covers aluminum and aluminum-alloy flat sheet, coiled sheet, and plate in the alloys (Note 1) and tempers shown in Tables 2 and 3, in the following finishes: 1.1.1 Plate in...
July 1, 2006
Standard Specification for Aluminum and Aluminum-Alloy Sheet and Plate
1.1 This specification covers aluminum and aluminum-alloy flat sheet, coiled sheet, and plate in the alloys (Note 1) and tempers shown in Table 2 and 3, and in the following finishes: 1.1.1 Plate in...
March 1, 2004
Standard Specification for Aluminum and Aluminum-Alloy Sheet and Plate
1.1 This specification covers aluminum and aluminum-alloy flat sheet, coiled sheet, and plate in the alloys (Note 1) and tempers shown in Tables 2and 3, and in the following finishes: 1.1.1 Plate in...
October 10, 2002
Standard Specification for Aluminum and Aluminum-Alloy Sheet and Plate
1.1 This specification covers aluminum and aluminum-alloy flat sheet, coiled sheet, and plate, in the alloys (Note 1) and tempers shown in Tables 2 and 3, and in the following finishes: 1.1.1 Plate...
ASTM B209-01
April 10, 2002
Standard Specification for Aluminum and Aluminum-Alloy Sheet and Plate
1.1 This specification covers aluminum and aluminum-alloy flat sheet, coiled sheet, and plate, in the alloys (Note 1) and tempers shown in Tables 2 and 3, and in the following finishes: 1.1.1 Plate...
April 10, 2002
Standard Specification for Aluminum and Aluminum-Alloy Sheet and Plate
1.1 This specification covers aluminum and aluminum-alloy flat sheet, coiled sheet, and plate, in the alloys (Note 1) and tempers shown in Tables 2 and 3, and in the following finishes: 1.1.1 Plate...
April 10, 2002
Standard Specification for Aluminum and Aluminum-Alloy Sheet and Plate
1.1 This specification covers aluminum and aluminum-alloy flat sheet, coiled sheet, and plate, in the alloys (Note 1) and tempers shown in Tables 2 and 3, and in the following finishes: 1.1.1 Plate...
April 10, 2002
Standard Specification for Aluminum and Aluminum-Alloy Sheet and Plate
1.1 This specification covers aluminum and aluminum-alloy flat sheet, coiled sheet, and plate, in the alloys (Note 1) and tempers shown in Tables 2 and 3, and in the following finishes: 1.1.1 Plate...
January 1, 1996
Standard Specification for Aluminum and Aluminum- Alloy Sheet and Plate
A description is not available for this item.
January 1, 1993
Standard Specification for Aluminum and Aluminum-Alloy Sheet and Plate
A description is not available for this item.
Advertisement