ASTM International - ASTM B209-07
Standard Specification for Aluminum and Aluminum-Alloy Sheet and Plate
| Organization: | ASTM International |
| Publication Date: | 1 August 2007 |
| Status: | inactive |
| Page Count: | 29 |
| ICS Code (Aluminium products): | 77.150.10 |
scope:
1.1 This specification covers aluminum and aluminum-alloy flat sheet, coiled sheet, and plate in the alloys (Note 1) and tempers shown in Tables 2 and 3, in the following finishes:
1.1.1 Plate in all alloys and sheet in heat-treatable alloys: mill finish.
1.1.2 Sheet in nonheat-treatable alloys: mill finish, one-side bright mill finish, standard one-side bright finish, and standard two-sides bright finish. Note 1 - Throughout this specification, use of the term alloyin the general sense includes aluminum as well as aluminum alloy.
Note 2 - See Specification B 632/B 632M for tread plate.Note 3 - See Specification B 928/B 928M for 5xxx-H116 and 5xxx-H321 aluminum alloys containing 3 % or more nominal magnesium and intended for marine service and similar environments. Other alloy-temper products listed in this specification, which do not require the additional corrosion testing/capability called out in ASTM B 928/B928M, may be suitable for marine and similar environment applications.<>
1.2 Alloy and temper designations are in accordance with ANSI H35.1/H35.1(M). The equivalent Unified Numbering System alloy designations are those of preceded by A9, for example, A91100 for aluminum 1100 in accordance with Practice E 527.
1.3 A complete metric companion to Specification B 209 has been developed-Specificat
1.4 For acceptance criteria for inclusion of new aluminum and aluminum alloys in this specification, see Annex A2.
abstract:
This specification covers aluminum and aluminum-alloy flat sheet, coiled sheet, and plate in particular alloys and tempers described. Plate in all alloys and sheet in heat-treatable alloys shall... View More
Document History