ASTM International - ASTM E1860-02

Standard Test Method for Elapsed Time Calibration Thermal Analyzers

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 March 2002
Status: inactive
Page Count: 3
ICS Code (Temperature-measuring instruments): 17.200.20
scope:

1.1 This test method covers the calibration or performance confirmation of the elapsed-time signal from thermal analyzers.

1.2 Electronic instrumentation or automated data analysis and reduction systems or treatments equivalent to this test method may be used.

1.3 SI units are the standard.

1.4 There is no ISO standard equivalent to this method.

1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

August 1, 2023
Standard Test Method for Elapsed Time Calibration of Thermal Analyzers
5.1 Most thermal analysis experiments are carried out under increasing temperature conditions where temperature is the independent parameter. Some experiments, however, are carried out under...
August 1, 2018
Standard Test Method for Elapsed Time Calibration of Thermal Analyzers
5.1 Most thermal analysis experiments are carried out under increasing temperature conditions where temperature is the independent parameter. Some experiments, however, are carried out under...
September 15, 2013
Standard Test Method for Elapsed Time Calibration of Thermal Analyzers
5.1 Most thermal analysis experiments are carried out under increasing temperature conditions where temperature is the independent parameter. Some experiments, however, are carried out under...
March 1, 2007
Standard Test Method for Elapsed Time Calibration Thermal Analyzers
Most thermal analysis experiments are carried out under temperature ramp conditions where temperature is the independent parameter. Some experiments, however, are carried out under isothermal...
ASTM E1860-02
March 10, 2002
Standard Test Method for Elapsed Time Calibration Thermal Analyzers
1.1 This test method covers the calibration or performance confirmation of the elapsed-time signal from thermal analyzers. 1.2 Electronic instrumentation or automated data analysis and reduction...
January 10, 1997
Standard Test Method for Elapsed Time Calibration Thermal Analyzers
1.1 This test method covers the calibration or performance confirmation of the elapsed time signal from thermal analyzers. 1.2 Electronic instrumentation or automated data analysis and reduction...
Advertisement