ASTM International - ASTM E1860-07

Standard Test Method for Elapsed Time Calibration Thermal Analyzers

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 March 2007
Status: inactive
Page Count: 3
ICS Code (Temperature-measuring instruments): 17.200.20
significance And Use:

Most thermal analysis experiments are carried out under temperature ramp conditions where temperature is the independent parameter. Some experiments, however, are carried out under isothermal... View More

scope:

1.1 This test method describes the calibration or performance confirmation of the elapsed-time signal from thermal analyzers.

1.2 SI units are the standard.

1.3 There is no ISO standard equivalent to this method.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

August 1, 2023
Standard Test Method for Elapsed Time Calibration of Thermal Analyzers
5.1 Most thermal analysis experiments are carried out under increasing temperature conditions where temperature is the independent parameter. Some experiments, however, are carried out under...
August 1, 2018
Standard Test Method for Elapsed Time Calibration of Thermal Analyzers
5.1 Most thermal analysis experiments are carried out under increasing temperature conditions where temperature is the independent parameter. Some experiments, however, are carried out under...
September 15, 2013
Standard Test Method for Elapsed Time Calibration of Thermal Analyzers
5.1 Most thermal analysis experiments are carried out under increasing temperature conditions where temperature is the independent parameter. Some experiments, however, are carried out under...
ASTM E1860-07
March 1, 2007
Standard Test Method for Elapsed Time Calibration Thermal Analyzers
Most thermal analysis experiments are carried out under temperature ramp conditions where temperature is the independent parameter. Some experiments, however, are carried out under isothermal...
March 10, 2002
Standard Test Method for Elapsed Time Calibration Thermal Analyzers
1.1 This test method covers the calibration or performance confirmation of the elapsed-time signal from thermal analyzers. 1.2 Electronic instrumentation or automated data analysis and reduction...
January 10, 1997
Standard Test Method for Elapsed Time Calibration Thermal Analyzers
1.1 This test method covers the calibration or performance confirmation of the elapsed time signal from thermal analyzers. 1.2 Electronic instrumentation or automated data analysis and reduction...
Advertisement