ASTM International - ASTM A562/A562M-90(1996)e1
Standard Specification for Pressure Vessel Plates, Carbon Steel, Manganese-Titanium for Glass or Diffused Metallic Coatings
| Organization: | ASTM International |
| Publication Date: | 1 January 2001 |
| Status: | inactive |
| Page Count: | 2 |
scope:
1.1 This specification covers titanium-bearing carbon steel plates intended for welded glass lined pressure vessels or other applications where the presence of free-iron carbide would be deleterious to the coating. A minimum specific ratio of titanium to carbon is specified.
1.2 The maximum thickness of plates is limited to 2 in. [50 mm].
1.3 The values stated in either inch-pound units or SI units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with the specification.
Document History