ASTM International - ASTM A562/A562M-10

Standard Specification for Pressure Vessel Plates, Carbon Steel, Manganese-Titanium for Glass or Diffused Metallic Coatings

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2010
Status: inactive
Page Count: 3
ICS Code (Steels for pressure purposes): 77.140.30
scope:

1.1 This specification covers titanium-bearing carbon steel plates intended for welded glass lined pressure vessels or other applications where the presence of free-iron carbide would be deleterious to the coating. A minimum specific ratio of titanium to carbon is specified.

1.2 The maximum thickness of plates is limited to 2 in. [50 mm].

1.3 The values stated in either inch-pound units or SI units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with the specification.

abstract:

This specification covers standard requirements for titanium-bearing carbon steel plates intended for welded glass lined pressure vessels or other applications where the presence of free-iron... View More

Document History

March 1, 2021
Standard Specification for Pressure Vessel Plates, Carbon Steel, Manganese-Titanium for Glass or Diffused Metallic Coatings
1.1 This specification2 covers titanium-bearing carbon steel plates intended for welded glass lined pressure vessels or other applications where the presence of free-iron carbide would be deleterious...
September 1, 2015
Standard Specification for Pressure Vessel Plates, Carbon Steel, Manganese-Titanium for Glass or Diffused Metallic Coatings
1.1 This specification2 covers titanium-bearing carbon steel plates intended for welded glass lined pressure vessels or other applications where the presence of free-iron carbide would be deleterious...
ASTM A562/A562M-10
October 1, 2010
Standard Specification for Pressure Vessel Plates, Carbon Steel, Manganese-Titanium for Glass or Diffused Metallic Coatings
1.1 This specification covers titanium-bearing carbon steel plates intended for welded glass lined pressure vessels or other applications where the presence of free-iron carbide would be deleterious...
March 1, 2006
Standard Specification for Pressure Vessel Plates, Carbon Steel, Manganese-Titanium for Glass or Diffused Metallic Coatings
1.1 This specification covers titanium-bearing carbon steel plates intended for welded glass lined pressure vessels or other applications where the presence of free-iron carbide would be deleterious...
January 1, 2001
Standard Specification for Pressure Vessel Plates, Carbon Steel, Manganese-Titanium for Glass or Diffused Metallic Coatings
1.1 This specification covers titanium-bearing carbon steel plates intended for welded glass lined pressure vessels or other applications where the presence of free-iron carbide would be deleterious...
January 1, 2001
Standard Specification for Pressure Vessel Plates, Carbon Steel, Manganese-Titanium for Glass or Diffused Metallic Coatings
1.1 This specification covers titanium-bearing carbon steel plates intended for welded glass lined pressure vessels or other applications where the presence of free-iron carbide would be deleterious...
Advertisement