ASTM International - ASTM A6/A6M-01

Standard Specification for General Requirements for Rolled Structural Steel Bars, Plates, Shapes, and Sheet Piling

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 November 2001
Status: inactive
Page Count: 63
ICS Code (Steel bars and rods): 77.140.60
scope:

1.1 This specification covers a group of common requirements that, unless otherwise specified in the material specification, apply to rolled steel plates, shapes, sheet piling, and bars under each of the following specifications issued by ASTM:

ASTM Designation

3

Title of Specification
A 36/A 36MCarbon Structural Steel
A 131/A 131MStructural Steel for Ships
A 242/A 242MHigh-Strength Low-Alloy Structural Steel
A 283/A 283MLow and Intermediate Tensile Strength Carbon Steel Plates
A 328/A 328MSteel Sheet Piling
A 514/A 514MHigh-Yield Strength, Quenched and Tempered Alloy Steel Plate Suitable for Welding
A 529/A 529MHigh-Strength Carbon-Manganese Steel of Structural Quality
A 572/A 572MHigh-Strength Low-Alloy Columbium-Vanadium Steel
A 573/A 573MStructural Carbon Steel Plates of Improved Toughness
A 588/A 588MHigh-Strength Low-Alloy Structural Steel with 50 ksi (345 MPa) Minimum Yield Point to 4 in. [100 mm] Thick
A 633/A 633MNormalized High-Strength Low-Alloy Structural Steel Plates
A 656/A 656MHot-Rolled Structural Steel, High-Strength Low-Alloy Plate with Improved Formability
A 678/A 678MQuenched-and-Tempered Carbon and High-Strength Low-Alloy Structural Steel Plates
A 690/A 690MHigh-Strength Low-Alloy Steel H-Piles and Sheet Piling for Use in Marine Environments
A 709/A 709MCarbon and High-Strength Low-Alloy Structural Steel Shapes, Plates, and Bars and Quenched-and-Tempered Alloy Structural Steel Plates for Bridges
A 710/A 710MAge-Hardening Low-Carbon Nickel-Copper-Chromium-Molybdenum-Columbium Alloy Structural Steel Plates
A 769/A 769MCarbon and High-Strength Electric Resistance Welded Steel Structural Shapes
A 786/A 786MRolled Steel Floor Plates
A 808/A 808MHigh-Strength Low-Alloy Carbon, Manganese, Columbium, Vanadium Steel of Structural Quality with Improved Notch Toughness
A 827/A 827MPlates, Carbon Steel, for Forging and Similar Applications
A 829/A 829MPlates, Alloy Steel, Structural Quality
A 830/A 830MPlates, Carbon Steel, Structural Quality, Furnished to Chemical Composition Requirements
A 852/A 852MQuenched and Tempered Low-Alloy Structural Steel Plate with 70 ksi [485 Mpa] Minimum Yield Strength to 4 in. [100 mm] Thick
A 857/A 857MSteel Sheet Piling, Cold Formed, Light Gage
A 871/A 871MHigh-Strength Low Alloy Structural Steel Plate with Atmospheric Corrosion Resistance
A 913/A 913MSpecification for High-Strength Low-Alloy Steel Shapes of Structural Quality, Produced by Quenching and Self-Tempering Process (QST)
A 945/A 945MSpecification for High-Strength Low-Alloy Structural Steel Plate with Low Carbon and Restricted Sulfur for Improved Weldability, Formability, and Toughness
A 992/A 992MSpecification for Steel for Structural Shapes for Use in Building Framing

1.2 Annex A1 lists permitted variations in dimensions and mass (Note 1) in SI units. The values listed are not exact conversions of the values in Tables 1 to 31 inclusive but are, instead, rounded or rationalized values. Conformance to Annex A1 is mandatory when the "M" specification designation is used.

Note 1--The term "weight" is used when inch-pound units are the standard; however, under SI, the preferred term is "mass."

1.3 Annex A2 lists the dimensions of some shape profiles.

1.4 Appendix X1 provides information on coiled product as a source of structural plates, shapes, sheet piling, and bars.

1.5 Appendix X2 provides information on the variability of tensile properties in plates and structural shapes.

1.6 Appendix X3 provides information on weldability.

1.7 Appendix X4 provides information on cold bending of plates, including suggested minimum inside radii for cold bending.

1.8 This specification also covers a group of supplementary requirements that are applicable to several of the above specifications as indicated therein. Such requirements are provided for use where additional testing or additional restrictions are required by the purchaser, and apply only when specified individually in the purchase order.

1.9 In case of any conflict in requirements, the requirements of the individual material specification shall prevail over those of this general specification.

1.10 Additional requirements that are specified in the purchase order and accepted by the supplier are permitted, provided that such requirements do not negate any of the requirements of this general specification or the individual material specification.

1.11 For purposes of determining conformance with this specification and the various material specifications referenced in 1.1, values shall be rounded to the nearest unit in the right-hand place of figures used in expressing the limiting values in accordance with the rounding method of Practice E29.

1.12 The values stated in either inch-pound units or SI units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system is to be used independently of the other, without combining values in any way.

1.13 This specification and the applicable material specifications are expressed in both inch-pound units and SI units; however, unless the order specifies the applicable "M" specification designation (SI units), the material shall be furnished to inch-pound units.

1.14 The text of this specification contains notes and/or footnotes that provide explanatory material. Such notes and footnotes, excluding those in tables and figures, do not contain any mandatory requirements.

Document History

April 1, 2026
Standard Specification for General Requirements for Rolled Structural Steel Bars, Plates, Shapes, and Sheet Piling
1.1 This general requirements specification covers a group of common requirements that, unless otherwise specified in the applicable product specification, apply to rolled structural steel bars,...
January 1, 2026
Standard Specification for General Requirements for Rolled Structural Steel Bars, Plates, Shapes, and Sheet Piling
1.1 This general requirements specification2 covers a group of common requirements that, unless otherwise specified in the applicable product specification, apply to rolled structural steel bars,...
August 15, 2024
Standard Specification for General Requirements for Rolled Structural Steel Bars, Plates, Shapes, and Sheet Piling
1.1 This general requirements specification2 covers a group of common requirements that, unless otherwise specified in the applicable product specification, apply to rolled structural steel bars,...
May 1, 2024
Standard Specification for General Requirements for Rolled Structural Steel Bars, Plates, Shapes, and Sheet Piling
1.1 This general requirements specification2 covers a group of common requirements that, unless otherwise specified in the applicable product specification, apply to rolled structural steel bars,...
March 1, 2024
Standard Specification for General Requirements for Rolled Structural Steel Bars, Plates, Shapes, and Sheet Piling
1.1 This general requirements specification2 covers a group of common requirements that, unless otherwise specified in the applicable product specification, apply to rolled structural steel bars,...
November 1, 2023
Standard Specification for General Requirements for Rolled Structural Steel Bars, Plates, Shapes, and Sheet Piling
1.1 This general requirements specification2 covers a group of common requirements that, unless otherwise specified in the applicable product specification, apply to rolled structural steel bars,...
November 15, 2022
Standard Specification for General Requirements for Rolled Structural Steel Bars, Plates, Shapes, and Sheet Piling
1.1 This general requirements specification2 covers a group of common requirements that, unless otherwise specified in the applicable product specification, apply to rolled structural steel bars,...
November 1, 2021
Standard Specification for General Requirements for Rolled Structural Steel Bars, Plates, Shapes, and Sheet Piling
1.1 This general requirements specification2 covers a group of common requirements that, unless otherwise specified in the applicable product specification, apply to rolled structural steel bars,...
September 1, 2019
Standard Specification for General Requirements for Rolled Structural Steel Bars, Plates, Shapes, and Sheet Piling
1.1 This general requirements specification2 covers a group of common requirements that, unless otherwise specified in the applicable product specification, apply to rolled structural steel bars,...
November 1, 2017
Standard Specification for General Requirements for Rolled Structural Steel Bars, Plates, Shapes, and Sheet Piling
1.1 This general requirements specification2 covers a group of common requirements that, unless otherwise specified in the applicable product specification, apply to rolled structural steel bars,...
September 1, 2017
Standard Specification for General Requirements for Rolled Structural Steel Bars, Plates, Shapes, and Sheet Piling
1.1 This general requirements specification2 covers a group of common requirements that, unless otherwise specified in the applicable product specification, apply to rolled structural steel bars,...
November 15, 2016
Standard Specification for General Requirements for Rolled Structural Steel Bars, Plates, Shapes, and Sheet Piling
1.1 This general requirements specification2 covers a group of common requirements that, unless otherwise specified in the applicable product specification, apply to rolled structural steel bars,...
May 1, 2016
Standard Specification for General Requirements for Rolled Structural Steel Bars, Plates, Shapes, and Sheet Piling
1.1 This general requirements specification2 covers a group of common requirements that, unless otherwise specified in the applicable product specification, apply to rolled structural steel bars,...
May 1, 2014
Standard Specification for General Requirements for Rolled Structural Steel Bars, Plates, Shapes, and Sheet Piling
1.1 This general requirements specification2 covers a group of common requirements that, unless otherwise specified in the applicable product specification, apply to rolled structural steel bars,...
October 1, 2013
Standard Specification for General Requirements for Rolled Structural Steel Bars, Plates, Shapes, and Sheet Piling
1.1 This general requirements specification2 covers a group of common requirements that, unless otherwise specified in the applicable product specification, apply to rolled structural steel bars,...
May 1, 2013
Standard Specification for General Requirements for Rolled Structural Steel Bars, Plates, Shapes, and Sheet Piling
1.1 This general requirements specification2 covers a group of common requirements that, unless otherwise specified in the applicable product specification, apply to rolled structural steel bars,...
November 1, 2012
Standard Specification for General Requirements for Rolled Structural Steel Bars, Plates, Shapes, and Sheet Piling
1.1 This general requirements specification2 covers a group of common requirements that, unless otherwise specified in the applicable product specification, apply to rolled structural steel bars,...
March 1, 2012
Standard Specification for General Requirements for Rolled Structural Steel Bars, Plates, Shapes, and Sheet Piling
1.1 This general requirements specification covers a group of common requirements that, unless otherwise specified in the applicable product specification, apply to rolled structural steel bars,...
April 1, 2011
Standard Specification for General Requirements for Rolled Structural Steel Bars, Plates, Shapes, and Sheet Piling
This specification deals with the general requirements that apply to rolled structural steel bars, plates, shapes, and sheet piling. The steel shall be made in an open-hearth, basic-oxygen, or...
October 1, 2010
Standard Specification for General Requirements for Rolled Structural Steel Bars, Plates, Shapes, and Sheet Piling
This specification deals with the general requirements that apply to rolled structural steel bars, plates, shapes, and sheet piling. The steel shall be made in an open-hearth, basic-oxygen, or...
April 1, 2010
Standard Specification for General Requirements for Rolled Structural Steel Bars, Plates, Shapes, and Sheet Piling
This specification deals with the general requirements that apply to rolled structural steel bars, plates, shapes, and sheet piling. The steel shall be made in an open-hearth, basic-oxygen, or...
April 1, 2009
Standard Specification for General Requirements for Rolled Structural Steel Bars, Plates, Shapes, and Sheet Piling
1.1 This general requirements specification covers a group of common requirements that, unless otherwise specified in the applicable product specification, apply to rolled structural steel bars,...
November 1, 2008
Standard Specification for General Requirements for Rolled Structural Steel Bars, Plates, Shapes, and Sheet Piling
1.1 This general requirements specification covers a group of common requirements that, unless otherwise specified in the applicable product specification, apply to rolled structural steel bars,...
March 1, 2008
Standard Specification for General Requirements for Rolled Structural Steel Bars, Plates, Shapes, and Sheet Piling
1.1 This general requirements specification covers a group of common requirements that, unless otherwise specified in the applicable product specification, apply to rolled structural steel bars,...
March 1, 2007
Standard Specification for General Requirements for Rolled Structural Steel Bars, Plates, Shapes, and Sheet Piling
1.1 This general requirements specification covers a group of common requirements that, unless otherwise specified in the applicable product specification, apply to rolled structural steel bars,...
Advertisement