ASTM International - ASTM A818-91(1996)E1

Standard Specification for Coppered Carbon Steel Wire

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 2001
Status: inactive
Page Count: 3
scope:

1.1 This specification covers coppered carbon steel wire supplied in coils for general use. It may be produced hard drawn, annealed in process, or annealed at finish size. The coating is very thin and is not designed for protection against corrosion.

1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are provided for information only.

Document History

April 1, 2026
Standard Specification for Coppered Carbon Steel Wire
1.1 This specification covers coppered carbon steel wire supplied in coils for general use. It may be produced hard drawn, annealed in process, or annealed at finish size. The coating is very thin...
March 1, 2021
Standard Specification for Coppered Carbon Steel Wire
1.1 This specification covers coppered carbon steel wire supplied in coils for general use. It may be produced hard drawn, annealed in process, or annealed at finish size. The coating is very thin...
November 1, 2016
Standard Specification for Coppered Carbon Steel Wire
1.1 This specification covers coppered carbon steel wire supplied in coils for general use. It may be produced hard drawn, annealed in process, or annealed at finish size. The coating is very thin...
November 1, 2010
Standard Specification for Coppered Carbon Steel Wire
1.1 This specification covers coppered carbon steel wire supplied in coils for general use. It may be produced hard drawn, annealed in process, or annealed at finish size. The coating is very thin...
June 15, 2006
Standard Specification for Coppered Carbon Steel Wire
1.1 This specification covers coppered carbon steel wire supplied in coils for general use. It may be produced hard drawn, annealed in process, or annealed at finish size. The coating is very thin...
ASTM A818-91(1996)E1
January 1, 2001
Standard Specification for Coppered Carbon Steel Wire
1.1 This specification covers coppered carbon steel wire supplied in coils for general use. It may be produced hard drawn, annealed in process, or annealed at finish size. The coating is very thin...
January 1, 2001
Standard Specification for Coppered Carbon Steel Wire
1.1 This specification covers coppered carbon steel wire supplied in coils for general use. It may be produced hard drawn, annealed in process, or annealed at finish size. The coating is very thin...
Advertisement