ASTM International - ASTM A818-06

Standard Specification for Coppered Carbon Steel Wire

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 June 2006
Status: inactive
Page Count: 3
ICS Code (Steel wire, wire ropes and link chains): 77.140.65
scope:

1.1 This specification covers coppered carbon steel wire supplied in coils for general use. It may be produced hard drawn, annealed in process, or annealed at finish size. The coating is very thin and is not designed for protection against corrosion.

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in brackets are provided for information only.

abstract:

This specification covers coppered carbon steel wire supplied in coils for general use. The steel rod from which the wire is drawn shall be manufactured by the oxygen process. Coppered wire may be... View More

Document History

April 1, 2026
Standard Specification for Coppered Carbon Steel Wire
1.1 This specification covers coppered carbon steel wire supplied in coils for general use. It may be produced hard drawn, annealed in process, or annealed at finish size. The coating is very thin...
March 1, 2021
Standard Specification for Coppered Carbon Steel Wire
1.1 This specification covers coppered carbon steel wire supplied in coils for general use. It may be produced hard drawn, annealed in process, or annealed at finish size. The coating is very thin...
November 1, 2016
Standard Specification for Coppered Carbon Steel Wire
1.1 This specification covers coppered carbon steel wire supplied in coils for general use. It may be produced hard drawn, annealed in process, or annealed at finish size. The coating is very thin...
November 1, 2010
Standard Specification for Coppered Carbon Steel Wire
1.1 This specification covers coppered carbon steel wire supplied in coils for general use. It may be produced hard drawn, annealed in process, or annealed at finish size. The coating is very thin...
ASTM A818-06
June 15, 2006
Standard Specification for Coppered Carbon Steel Wire
1.1 This specification covers coppered carbon steel wire supplied in coils for general use. It may be produced hard drawn, annealed in process, or annealed at finish size. The coating is very thin...
January 1, 2001
Standard Specification for Coppered Carbon Steel Wire
1.1 This specification covers coppered carbon steel wire supplied in coils for general use. It may be produced hard drawn, annealed in process, or annealed at finish size. The coating is very thin...
January 1, 2001
Standard Specification for Coppered Carbon Steel Wire
1.1 This specification covers coppered carbon steel wire supplied in coils for general use. It may be produced hard drawn, annealed in process, or annealed at finish size. The coating is very thin...
Advertisement