ASTM International - ASTM F901-97
Standard Specification for Aluminum Transmission Tower Bolts and Nuts
| Organization: | ASTM International |
| Publication Date: | 10 October 2001 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Bolts, screws, studs): | 21.060.10 |
| ICS Code (Nuts): | 21.060.20 |
scope:
1.1 This specification covers aluminum structural bolts and nuts for use in the construction of aluminum transmission towers, substations, and similar aluminum structures.
1.2 Diameters of bolts and nuts furnished to this specification are 5/8, 3/4, and 7/8 in.
1.3 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.
Document History