ASTM International - ASTM F901-01(2012)
Standard Specification for Aluminum Transmission Tower Bolts and Nuts
| Organization: | ASTM International |
| Publication Date: | 1 April 2012 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Bolts, screws, studs): | 21.060.10 |
| ICS Code (Nuts): | 21.060.20 |
scope:
1.1 This specification covers aluminum structural bolts and nuts for use in the construction of aluminum transmission towers, substations, and similar aluminum structures.
1.2 Diameters of bolts and nuts furnished to this specification are 5/8, ¾, and 7/8 in.
1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
abstract:
This specification covers aluminum transmission tower bolts and nuts. Bolts shall be manufactured from alloy 2024 and nuts from alloy 6061 or 6262, and shall be cold formed, hot formed, or... View More
Document History